AVX Corporation Schottky 40V 5A Diode and Rectifier SD2114S040S5R0

Description
Rectifier Diode Schottky 40V 5A 2-Pin Case 2114 Product overview: SD2114S040S5R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD2114S040S5R0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 40V 5A 2-Pin Case 2114 Product overview: SD2114S040S5R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD2114S040S5R0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1282488-SD2114S040S5R0 is a Schottky barrier rectifier diode designed in a lead-less chip form. It features a maximum DC reverse voltage of 40V and an average rectified current of 5A. The forward voltage drop is specified at a maximum of 550 mV when conducting 5A. The diode exhibits a low reverse leakage current of 500 µA at 40V, which contributes to its efficiency in power applications. This component is suitable for various applications including switch mode power supplies, high-frequency rectification, and reverse bias protection. It operates effectively within a temperature range of -55°C to 125°C, making it versatile for different environmental conditions. The diode is packaged in a 2-SMD, no lead configuration, and is supplied on tape and reel for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1282488-SD2114S040S5R0 is a Schottky barrier rectifier diode designed in a lead-less chip form. It features a maximum DC reverse voltage of 40V and an average rectified current of 5A. The forward voltage drop is specified at a maximum of 550 mV when conducting 5A. The diode exhibits a low reverse leakage current of 500 µA at 40V, which contributes to its efficiency in power applications. This component is suitable for various applications including switch mode power supplies, high-frequency rectification, and reverse bias protection. It operates effectively within a temperature range of -55°C to 125°C, making it versatile for different environmental conditions. The diode is packaged in a 2-SMD, no lead configuration, and is supplied on tape and reel for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 5A Diode and Rectifier - 280-SD2114S040S5R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
280-SD2114S040S5R0
Schottky 40V 5A Diode and Rectifier 280-SD2114S040S5R0
Rectifier Diode Schottky 40V 5A 2-Pin Case 2114 Product overview: SD2114S040S5R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD2114S040S5R0 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 40V 5A 2-Pin Case 2114 Product overview: SD2114S040S5R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD2114S040S5R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 478-7816-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7816-1-ND
Single Diodes 478-7816-1-ND
Diode Schottky 40V 5A (DC) Surface Mount 2114/DO-214AA

Diode Schottky 40V 5A (DC) Surface Mount 2114/DO-214AA

Buy Now Datasheet
Single Diodes - 478-7816-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7816-6-ND
Single Diodes 478-7816-6-ND
Diode Schottky 40V 5A (DC) Surface Mount 2114/DO-214AA

Diode Schottky 40V 5A (DC) Surface Mount 2114/DO-214AA

Buy Now Datasheet
Single Diodes - 478-7816-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7816-2-ND
Single Diodes 478-7816-2-ND
Diode Schottky 40V 5A (DC) Surface Mount 2114/DO-214AA

Diode Schottky 40V 5A (DC) Surface Mount 2114/DO-214AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282488-SD2114S040S5R0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282488-SD2114S040S5R0
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282488-SD2114S040S5R0
Win Source Part Number: 1282488-SD2114S040S5 R0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 2-SMD, No Lead Supplier Device Package: 2114/DO-214AA ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 478-7816-6,478-7816- 2,478-7816-1 Base Product Number: SD2114S040S5R0

Win Source Part Number: 1282488-SD2114S040S5R0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2114/DO-214AA
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Other Names: 478-7816-6,478-7816-2,478-7816-1
Base Product Number: SD2114S040S5R0

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD2114S040S5R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD2114S040S5R0
Discrete Semiconductor Products - Diodes - Rectifiers SD2114S040S5R0
DIODE SCHOTTKY 40V 5A 2114

DIODE SCHOTTKY 40V 5A 2114

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD2114S040S5R0
Schottky Diodes & Rectifiers SD2114S040S5R0
Schottky Diodes & Rectifiers 40volts 5A SIZE 2114

Schottky Diodes & Rectifiers 40volts 5A SIZE 2114

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SD2114S040S5R0 478-7816-1-ND 1282488-SD2114S040S5R0 SD2114S040S5R0 SD2114S040S5R0
Product Name Schottky 40V 5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data