AVX Corporation Single Diodes SD2010S040S3R0

Description
Diode Schottky 40V 3A (DC) Surface Mount 2010/DO-214AC
Request a Quote Datasheet
Description
Diode Schottky 40V 3A (DC) Surface Mount 2010/DO-214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 478-7814-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7814-2-ND
Single Diodes 478-7814-2-ND
Diode Schottky 40V 3A (DC) Surface Mount 2010/DO-214AC

Diode Schottky 40V 3A (DC) Surface Mount 2010/DO-214AC

Buy Now Datasheet
Single Diodes - 478-7814-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7814-1-ND
Single Diodes 478-7814-1-ND
Diode Schottky 40V 3A (DC) Surface Mount 2010/DO-214AC

Diode Schottky 40V 3A (DC) Surface Mount 2010/DO-214AC

Buy Now Datasheet
Single Diodes - 478-7814-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7814-6-ND
Single Diodes 478-7814-6-ND
Diode Schottky 40V 3A (DC) Surface Mount 2010/DO-214AC

Diode Schottky 40V 3A (DC) Surface Mount 2010/DO-214AC

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-SD2010S040S3R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-SD2010S040S3R0
Schottky 40V 3A Diode and Rectifier 280-SD2010S040S3R0
Diode Schottky 40V 3A 2-Pin Case 2010 Product overview: SD2010S040S3R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD2010S040S3R0 can be used for catalog matching and distributor lookup.

Diode Schottky 40V 3A 2-Pin Case 2010 Product overview: SD2010S040S3R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD2010S040S3R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SD2010S040S3R0 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SD2010S040S3R0
Single Diodes SD2010S040S3R0
DIODE SCHOTTKY 40V 3A 2010

DIODE SCHOTTKY 40V 3A 2010

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD2010S040S3R0
Schottky Diodes & Rectifiers SD2010S040S3R0
Schottky Diodes & Rectifiers 40volts 3A SIZE 2010

Schottky Diodes & Rectifiers 40volts 3A SIZE 2010

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD2010S040S3R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD2010S040S3R0
Discrete Semiconductor Products - Diodes - Rectifiers SD2010S040S3R0
DIODE SCHOTTKY 40V 3A 2010

DIODE SCHOTTKY 40V 3A 2010

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SD2010S040S3R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SD2010S040S3R0
Diodes >> Schottky Barrier Diodes (SBD) SD2010S040S3R0
40V 3A 500mV@3A DO-214AC Schottky Barrier Diodes (SBD) ROHS

40V 3A 500mV@3A DO-214AC Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 478-7814-2-ND 280-SD2010S040S3R0 SD2010S040S3R0 SD2010S040S3R0 SD2010S040S3R0 SD2010S040S3R0
Product Name Single Diodes Schottky 40V 3A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data