AVX Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SD1206T040S1R0

Description
Win Source Part Number: 1282486-SD1206T040S1 R0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 2266-SD1206T040S1R0, 478-7809-6,478-7809- 2,478-7809-1 Base Product Number: SD1206T040S1R0
Request a Quote Datasheet
Description
Win Source Part Number: 1282486-SD1206T040S1 R0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 2266-SD1206T040S1R0, 478-7809-6,478-7809- 2,478-7809-1 Base Product Number: SD1206T040S1R0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282486-SD1206T040S1R0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282486-SD1206T040S1R0
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282486-SD1206T040S1R0
Win Source Part Number: 1282486-SD1206T040S1 R0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 2266-SD1206T040S1R0, 478-7809-6,478-7809- 2,478-7809-1 Base Product Number: SD1206T040S1R0

Win Source Part Number: 1282486-SD1206T040S1R0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Other Names: 2266-SD1206T040S1R0,478-7809-6,478-7809-2,478-7809-1
Base Product Number: SD1206T040S1R0

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-SD1206T040S1R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SD1206T040S1R0
Schottky 40V 1A Diode and Rectifier 280-SD1206T040S1R0
Diode Schottky 40V 1A 2-Pin Case 1206(3216Metric) Product overview: SD1206T040S1R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD1206T040S1R0 can be used for catalog matching and distributor lookup.

Diode Schottky 40V 1A 2-Pin Case 1206(3216Metric) Product overview: SD1206T040S1R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD1206T040S1R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 478-7809-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7809-1-ND
Single Diodes 478-7809-1-ND
Diode Schottky 40V 1A (DC) Surface Mount 1206 (3216 Metric)

Diode Schottky 40V 1A (DC) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Single Diodes - 478-7809-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7809-6-ND
Single Diodes 478-7809-6-ND
Diode Schottky 40V 1A (DC) Surface Mount 1206 (3216 Metric)

Diode Schottky 40V 1A (DC) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Single Diodes - 478-7809-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7809-2-ND
Single Diodes 478-7809-2-ND
Diode Schottky 40V 1A (DC) Surface Mount 1206 (3216 Metric)

Diode Schottky 40V 1A (DC) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD1206T040S1R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD1206T040S1R0
Discrete Semiconductor Products - Diodes - Rectifiers SD1206T040S1R0
DIODE SCHOTTKY 40V 1A 1206

DIODE SCHOTTKY 40V 1A 1206

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD1206T040S1R0
Schottky Diodes & Rectifiers SD1206T040S1R0
Schottky Diodes & Rectifiers 40volts 1A SIZE 1206

Schottky Diodes & Rectifiers 40volts 1A SIZE 1206

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1282486-SD1206T040S1R0 280-SD1206T040S1R0 478-7809-1-ND SD1206T040S1R0 SD1206T040S1R0
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package 1206 (3216 Metric) 1206
Unlock Full Specs
to access all available technical data