Vishay Precision Group Single Diodes SD103CW-E3-08

Description
Diode Schottky 20V Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 20V Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD103CW-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103CW-E3-08TR-ND
Single Diodes SD103CW-E3-08TR-ND
Diode Schottky 20V Surface Mount SOD-123

Diode Schottky 20V Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SD103CW-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103CW-E3-08DKR-ND
Single Diodes SD103CW-E3-08DKR-ND
Diode Schottky 20V Surface Mount SOD-123

Diode Schottky 20V Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SD103CW-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103CW-E3-08CT-ND
Single Diodes SD103CW-E3-08CT-ND
Diode Schottky 20V Surface Mount SOD-123

Diode Schottky 20V Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281890-SD103CW-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281890-SD103CW-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281890-SD103CW-E3-08
Win Source Part Number: 1281890-SD103CW-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 5 µA @ 10 V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SD103CW-V-GS08DKR,SD 103CW-E3-08DKR,SD103 CW-V-GS08TR,SD103CW- V-GS08CT,SD103CW-V-G S08DKR,SD103CW-E3-08 CT,SD103CW-V-GS08CT, SD103CW-E3-08TR,SD10 3CW-V-GS08,SD103CW-V -GS08TR,SD103CWVGS08 Base Product Number: SD103

Win Source Part Number: 1281890-SD103CW-E3-08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 10 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SD103CW-V-GS08DKR,SD103CW-E3-08DKR,SD103CW-V-GS08TR,SD103CW-V-GS08CT,SD103CW-V-GS08DKR,SD103CW-E3-08CT,SD103CW-V-GS08CT,SD103CW-E3-08TR,SD103CW-V-GS08,SD103CW-V-GS08TR,SD103CWVGS08
Base Product Number: SD103

Buy Now Datasheet
Schottky 0.35A 20V Diode and Rectifier - 2085-SD103CW-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.35A 20V Diode and Rectifier
2085-SD103CW-E3-08
Schottky 0.35A 20V Diode and Rectifier 2085-SD103CW-E3-08
Rectifier Diode, Schottky, 1 Element, 0.35A, 20V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103CW-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103CW-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.35A, 20V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103CW-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103CW-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103CW-E3-08
Schottky Diodes & Rectifiers SD103CW-E3-08
Schottky Diodes & Rectifiers 5uA 20Volt 15A IFSM

Schottky Diodes & Rectifiers 5uA 20Volt 15A IFSM

Buy Now Datasheet
Diode, Schottky, 350Ma, 20V, Sod-123-2, Full Reel; Diode Configuration Vishay - 06X4600 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 350Ma, 20V, Sod-123-2, Full Reel; Diode Configuration Vishay
06X4600
Diode, Schottky, 350Ma, 20V, Sod-123-2, Full Reel; Diode Configuration Vishay 06X4600
DIODE, SCHOTTKY, 350MA, 20V, SOD-123-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:350mA; Forward Voltage Max:600mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 350MA, 20V, SOD-123-2, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:20V; Average Forward Current:350mA; Forward Voltage Max:600mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 0.35A, 20V, Sod-123-2; Diode Configuration Vishay - 12X8116 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.35A, 20V, Sod-123-2; Diode Configuration Vishay
12X8116
Diode, Schottky, 0.35A, 20V, Sod-123-2; Diode Configuration Vishay 12X8116
DIODE, SCHOTTKY, 0.35A, 20V, SOD-123-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:350mA; Forward Voltage Max:600mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.35A, 20V, SOD-123-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:20V; Average Forward Current:350mA; Forward Voltage Max:600mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SD103CW-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103CW-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers SD103CW-E3-08
DIODE SCHOTTKY 20V SOD123

DIODE SCHOTTKY 20V SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SD103CW-E3-08TR-ND 1281890-SD103CW-E3-08 2085-SD103CW-E3-08 SD103CW-E3-08 06X4600 SD103CW-E3-08
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 0.35A 20V Diode and Rectifier Schottky Diodes & Rectifiers Diode, Schottky, 350Ma, 20V, Sod-123-2, Full Reel; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) -55 C (-67 F) ? to 125 C (? to 257 F)
Package SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123
VF 0.6000 volts 0.6000 volts 0.6000 volts
trr 10 ns
Unlock Full Specs
to access all available technical data