Rectifier Diode, Schottky, 1 Element, 30V V(RRM), Silicon, DO-35, Product overview: SD103B-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103B-TAP can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA Through Hole DO-35 (DO-204AH)
Diode Schottky 30V 200mA Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay
Win Source Part Number: 211544-SD103B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 20V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 5uA 30 Volt 15A IFSM
DIODE SCHOTTKY 30V 200MA DO35
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SD103B-TAP | SD103B-TAPGITB-ND | 211544-SD103B-TAP | SD103B-TAP | SD103B-TAP |
| Product Name | Schottky 30V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SD103B-TAP | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-35 | DO-35; DO-35 | DO-35 | |
| RoHS Compliant | RoHS | ||||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) |