DIODE SCHOTTKY 20V 350MA SOD123 Product overview: SD103CW-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103CW-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 028172-SD103CW-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 10V
Capacitance @ Vr, F: 28pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diode Schottky 20V 350mA (DC) Surface Mount SOD-123
Diode Schottky 20V 350mA (DC) Surface Mount SOD-123
Diode Schottky 20V 350mA (DC) Surface Mount SOD-123
Schottky Diodes & Rectifiers Schottky Diode 20V 14 Vr(RMS) 350mA
DIODE SCHOTTKY 20V 350MA SOD123
DIODE SCHOTTKY 20V 350MA SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SD103CW-13-F | 028172-SD103CW-13-F | SD103CW-FDITR-ND | SD103CW-13-F | SD103CW-13-F | SD103CW-13-F |
| Product Name | Schottky 20V 350MA Diode and Rectifier | Diodes, Rectifiers - Single - SD103CW-13-F | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |