Vishay Intertechnology, Inc. Single Diodes SD103CW-HE3-08

Description
Diode Schottky 20V 350mA (DC) Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 20V 350mA (DC) Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SD103CW-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 350mA (DC) Surface Mount SOD-123

Diode Schottky 20V 350mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1143844-SD103CW-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1143844-SD103CW-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1143844-SD103CW-HE3-08
Win Source Part Number: 1143844-SD103CW-HE3- 08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 350mA (DC) Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 5 µA @ 10 V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SD103CW-HE3-08GICT-N D,112-SD103CW-HE3-08 TR,SD103CW-HE3-08GIT R,SD103CW-HE3-08-ND, SD103CW-HE3-08GITR-N D,SD103CW-HE3-08GICT ,112-SD103CW-HE3-08D KR,112-SD103CW-HE3-0 8CT Base Product Number: SD103

Win Source Part Number: 1143844-SD103CW-HE3-08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 10 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SD103CW-HE3-08GICT-ND,112-SD103CW-HE3-08TR,SD103CW-HE3-08GITR,SD103CW-HE3-08-ND,SD103CW-HE3-08GITR-ND,SD103CW-HE3-08GICT,112-SD103CW-HE3-08DKR,112-SD103CW-HE3-08CT
Base Product Number: SD103

Buy Now Datasheet
Schottky 0.35A 20V Diode and Rectifier - 280-SD103CW-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.35A 20V Diode and Rectifier
280-SD103CW-HE3-08
Schottky 0.35A 20V Diode and Rectifier 280-SD103CW-HE3-08
Rectifier Diode, Schottky, 1 Element, 0.35A, 20V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103CW-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103CW-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.35A, 20V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103CW-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103CW-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103CW-HE3-08
Schottky Diodes & Rectifiers SD103CW-HE3-08
Schottky Diodes & Rectifiers 5uA 20Volt 15A IFSM AUTO

Schottky Diodes & Rectifiers 5uA 20Volt 15A IFSM AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103CW-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103CW-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers SD103CW-HE3-08
DIODE SCHOTTKY 20V 350MA SOD123

DIODE SCHOTTKY 20V 350MA SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-SD103CW-HE3-08TR-ND 1143844-SD103CW-HE3-08 280-SD103CW-HE3-08 SD103CW-HE3-08 SD103CW-HE3-08
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 0.35A 20V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package SOD-123 Tape and Reel SOD-123; SOD-123
VF 0.6000 volts 0.6000 volts
trr 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219465 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5554US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Schottky barrier diode - BAT54AWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Arrays - BAS12504WH6327XTSA1 - 846143-BAS12504WH6327XTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 25 V
View Details
7 suppliers