Diode Array 2 Pair Series Connection Schottky 45V 100mA (DC) Surface Mount SOT-23-6
Diode Array 2 Pair Series Connection Schottky 45V 100mA (DC) Surface Mount SOT-23-6
Diode Array 2 Pair Series Connection Schottky 45V 100mA (DC) Surface Mount SOT-23-6
DIODE ARR SCHOTT 45V 100MA SOT26 Product overview: SDM10M45SD-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM10M45SD-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 805384-SDM10M45SD-7-
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 125°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Supplier Device Package: SOT-26
Manufacturer Package: SOT-23-6
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 10mA
Current - Reverse Leakage at Vr: 1μA at 10V
Part Number Series: SDM10M45SD
Schottky Diodes & Rectifiers 45V 225mW
DIODE ARR SCHOTT 45V 100MA SOT26
DIODE ARRAY SCHOTTKY 45V SOT26
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | SDM10M45SD-FDITR-ND | 286-SDM10M45SD-7-F | 805384-SDM10M45SD-7-F | SDM10M45SD-7-F | SDM10M45SD-7-F | SDM10M45SD-7-F |
| Product Name | Diode Arrays | 45V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - SDM10M45SD-7-F | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package | SOT23; SOT-23-6 | Tape & Reel (TR) | SOT-26 | SOT23 | SOT23; SOT-23-6 | |
| RoHS Compliant | RoHS | |||||
| Diode Type | Schottky; Schottky | Schottky |