DIODES Incorporated Single Diodes SDM1A40CP3-7

Description
Diode Schottky 40V 1A Surface Mount X3-DSN1006-2
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount X3-DSN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDM1A40CP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount X3-DSN1006-2

Diode Schottky 40V 1A Surface Mount X3-DSN1006-2

Buy Now Datasheet
Single Diodes - 31-SDM1A40CP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A X3DSN10062

DIODE SCHOTTKY 40V 1A X3DSN10062

Buy Now Datasheet
Single Diodes - 31-SDM1A40CP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTT 40V 1A X3-DSN1006-2

DIODE SCHOTT 40V 1A X3-DSN1006-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 962299-SDM1A40CP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
962299-SDM1A40CP3-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 962299-SDM1A40CP3-7
Win Source Part Number: 962299-SDM1A40CP3-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 1 A Current - Reverse Leakage @ Vr: 75 µA @ 40 V Capacitance @ Vr, F: 35pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 2-XDFN Supplier Device Package: X3-DSN1006-2 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDM1A40CP3-7DI Base Product Number: SDM1A40

Win Source Part Number: 962299-SDM1A40CP3-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 1 A
Current - Reverse Leakage @ Vr: 75 µA @ 40 V
Capacitance @ Vr, F: 35pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 2-XDFN
Supplier Device Package: X3-DSN1006-2
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDM1A40CP3-7DI
Base Product Number: SDM1A40

Buy Now Datasheet
40V 1A Diode and Rectifier - 280-SDM1A40CP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 1A Diode and Rectifier
280-SDM1A40CP3-7
40V 1A Diode and Rectifier 280-SDM1A40CP3-7
DIODE SCHOTT 40V 1A X3-DSN1006-2 Product overview: SDM1A40CP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1A40CP3-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 40V 1A X3-DSN1006-2 Product overview: SDM1A40CP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1A40CP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM1A40CP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM1A40CP3-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM1A40CP3-7
DIODE SCHOTT 40V 1A X3-DSN1006-2

DIODE SCHOTT 40V 1A X3-DSN1006-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 31-SDM1A40CP3-7TR-ND 962299-SDM1A40CP3-7 280-SDM1A40CP3-7 SDM1A40CP3-7
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data