Diode Schottky 20V 350mA Surface Mount SOD-123
Diode Schottky 20V 350mA Surface Mount SOD-123
Diode Small Signal Schottky 20V 0.35A 2-Pin SOD-123 T/R Product overview: SD103CW_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 0.35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103CW_R1_00001
DIODE SCHOTTKY 20V 350MA SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 3757-SD103CW_R1_00001TR-ND | 280-SD103CW_R1_00001 | SD103CW_R1_00001 |
| Product Name | Single Diodes | Schottky 20V 0.35A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |