Littelfuse, Inc. SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SD12-01FTG

Description
The Unidirectional SD series SD12-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet
Description
The Unidirectional SD series SD12-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 - SD12-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101
SD12-01FTG
SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SD12-01FTG
The Unidirectional SD series SD12-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

The Unidirectional SD series SD12-01FTG part is designed for use in electronic equipment for low speed and DC applications. It will protect any sensitive equipment from damage due to electrostatic discharge (ESD) and other transient events. The SD series can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05) of 8/20μs induced surge current (IEC61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05 Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

Supplier's Site Datasheet
TVS - TVS - Diodes - SD12-01FTG - 1094961-SD12-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SD12-01FTG
1094961-SD12-01FTG
TVS - TVS - Diodes - SD12-01FTG 1094961-SD12-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1094961-SD12-01FTG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 150pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 12V (Max) Max Clamping Voltage: 22.5V Peak Pulse Current(Ippm): 17A (8/20μs) Power Dissipation - Pd: 450W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094961-SD12-01FTG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 150pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 12V (Max)
Max Clamping Voltage: 22.5V
Peak Pulse Current(Ippm): 17A (8/20μs)
Power Dissipation - Pd: 450W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Automotive 12V TVS Protection Diode - 144-SD12-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12V TVS Protection Diode
144-SD12-01FTG
Automotive 12V TVS Protection Diode 144-SD12-01FTG
ESD Suppressor Diode TVS Uni-Dir 12V Automotive 2-Pin SOD-323 T/R Product overview: SD12-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12-01FTG can be used for catalog matching and distributor lookup.

ESD Suppressor Diode TVS Uni-Dir 12V Automotive 2-Pin SOD-323 T/R Product overview: SD12-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F6441CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6441CT-ND
TVS Diodes F6441CT-ND
22.5V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

22.5V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6441TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6441TR-ND
TVS Diodes F6441TR-ND
22.5V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

22.5V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6441DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6441DKR-ND
TVS Diodes F6441DKR-ND
22.5V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

22.5V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Diode, Aec-Q101, Esd, 12V, Sod-323; Clamping Voltage Vc Max Littelfuse - 33AC0966 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd, 12V, Sod-323; Clamping Voltage Vc Max Littelfuse
33AC0966
Diode, Aec-Q101, Esd, 12V, Sod-323; Clamping Voltage Vc Max Littelfuse 33AC0966
DIODE, AEC-Q101, ESD, 12V, SOD-323; Clamping Voltage Vc Max:22.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SD Series; Automotive Qualification Standard:AEC-Q101; SVHC:NoRoHS Compliant: Yes

DIODE, AEC-Q101, ESD, 12V, SOD-323; Clamping Voltage Vc Max:22.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SD Series; Automotive Qualification Standard:AEC-Q101; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 450W, 12V, Unidirectional, Sod-323; Clamping Voltage Vc Max Littelfuse - 64X6284 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 450W, 12V, Unidirectional, Sod-323; Clamping Voltage Vc Max Littelfuse
64X6284
Tvs Diode, 450W, 12V, Unidirectional, Sod-323; Clamping Voltage Vc Max Littelfuse 64X6284
TVS DIODE, 450W, 12V, UNIDIRECTIONAL, SOD-323; Clamping Voltage Vc Max:22.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:-; Product Range:SD Series; Peak Pulse Current Ippm:17A RoHS Compliant: Yes

TVS DIODE, 450W, 12V, UNIDIRECTIONAL, SOD-323; Clamping Voltage Vc Max:22.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:-; Product Range:SD Series; Peak Pulse Current Ippm:17A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD12-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD12-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD12-01FTG
TVS DIODE 12VWM 22.5VC SOD323

TVS DIODE 12VWM 22.5VC SOD323

Supplier's Site
TVS Diodes - SD12-01FTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD12-01FTG
TVS Diodes SD12-01FTG
TVS DIODE 12VWM 22.5VC SOD323

TVS DIODE 12VWM 22.5VC SOD323

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD12-01FTG 1094961-SD12-01FTG 144-SD12-01FTG F6441CT-ND 33AC0966 64X6284 SD12-01FTG SD12-01FTG
Product Name SD Series 450W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 TVS - TVS - Diodes - SD12-01FTG Automotive 12V TVS Protection Diode TVS Diodes Diode, Aec-Q101, Esd, 12V, Sod-323; Clamping Voltage Vc Max Littelfuse Tvs Diode, 450W, 12V, Unidirectional, Sod-323; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 12 volts
VBR 13.3 to ? volts
Package SOD-323; SOD-323 Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
Unlock Full Specs
to access all available technical data