Kyocera Corporation Single Diodes SD2010S100S1R0

Description
Diode Schottky 100V 1A (DC) Surface Mount 2010/DO-214AC
Request a Quote Datasheet
Description
Diode Schottky 100V 1A (DC) Surface Mount 2010/DO-214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 478-SD2010S100S1R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A (DC) Surface Mount 2010/DO-214AC

Diode Schottky 100V 1A (DC) Surface Mount 2010/DO-214AC

Buy Now Datasheet
Single Diodes - 478-SD2010S100S1R0CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A (DC) Surface Mount 2010/DO-214AC

Diode Schottky 100V 1A (DC) Surface Mount 2010/DO-214AC

Buy Now Datasheet
Single Diodes - 478-SD2010S100S1R0TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A (DC) Surface Mount 2010/DO-214AC

Diode Schottky 100V 1A (DC) Surface Mount 2010/DO-214AC

Buy Now Datasheet
Schottky 100V 1A Diode and Rectifier - 280-SD2010S100S1R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-SD2010S100S1R0
Schottky 100V 1A Diode and Rectifier 280-SD2010S100S1R0
Diode Schottky 100V 1A 2-Pin Case 2010 Product overview: SD2010S100S1R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD2010S100S1R0 can be used for catalog matching and distributor lookup.

Diode Schottky 100V 1A 2-Pin Case 2010 Product overview: SD2010S100S1R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD2010S100S1R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282492-SD2010S100S1R0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282492-SD2010S100S1R0
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282492-SD2010S100S1R0
Win Source Part Number: 1282492-SD2010S100S1 R0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 100 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 2-SMD, No Lead Supplier Device Package: 2010/DO-214AC ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 478-7815-6,478-7815- 2,478-7815-1 Base Product Number: SD2010S100S1R0

Win Source Part Number: 1282492-SD2010S100S1R0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2010/DO-214AC
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Other Names: 478-7815-6,478-7815-2,478-7815-1
Base Product Number: SD2010S100S1R0

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD2010S100S1R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD2010S100S1R0
Discrete Semiconductor Products - Diodes - Rectifiers SD2010S100S1R0
DIODE SCHOTTKY 100V 1A 2010

DIODE SCHOTTKY 100V 1A 2010

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD2010S100S1R0
Schottky Diodes & Rectifiers SD2010S100S1R0
Schottky Diodes & Rectifiers 100volts 1A SIZE 2010

Schottky Diodes & Rectifiers 100volts 1A SIZE 2010

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 478-SD2010S100S1R0DKR-ND 280-SD2010S100S1R0 1282492-SD2010S100S1R0 SD2010S100S1R0 SD2010S100S1R0
Product Name Single Diodes Schottky 100V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data