DIODES Incorporated 40V 500MA Diode and Rectifier SDM05U40CSP-7

Description
DIODE SCHOT 40V 500MA X3WLB1006 Product overview: SDM05U40CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM05U40CSP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOT 40V 500MA X3WLB1006 Product overview: SDM05U40CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM05U40CSP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 500MA Diode and Rectifier - 280-SDM05U40CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 500MA Diode and Rectifier
280-SDM05U40CSP-7
40V 500MA Diode and Rectifier 280-SDM05U40CSP-7
DIODE SCHOT 40V 500MA X3WLB1006 Product overview: SDM05U40CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM05U40CSP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOT 40V 500MA X3WLB1006 Product overview: SDM05U40CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM05U40CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM05U40CSP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount X3-WLB1006-2

Diode Schottky 40V 500mA Surface Mount X3-WLB1006-2

Buy Now Datasheet
Single Diodes - SDM05U40CSP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount X3-WLB1006-2

Diode Schottky 40V 500mA Surface Mount X3-WLB1006-2

Buy Now Datasheet
Single Diodes - SDM05U40CSP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount X3-WLB1006-2

Diode Schottky 40V 500mA Surface Mount X3-WLB1006-2

Buy Now Datasheet
Diodes, Rectifiers - Single - SDM05U40CSP-7 - 802217-SDM05U40CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM05U40CSP-7
802217-SDM05U40CSP-7
Diodes, Rectifiers - Single - SDM05U40CSP-7 802217-SDM05U40CSP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802217-SDM05U40CSP-7 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 500mA Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: X3-WLB1006-2 Manufacturer Package: 2-XDFN Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 460mV at 500mA Current - Reverse Leakage at Vr: 75μA at 40V Capacitance at Vr, F: 35pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 802217-SDM05U40CSP-7
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 500mA
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: X3-WLB1006-2
Manufacturer Package: 2-XDFN
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 460mV at 500mA
Current - Reverse Leakage at Vr: 75μA at 40V
Capacitance at Vr, F: 35pF at 4V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SDM05U40CSP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM05U40CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM05U40CSP-7
DIODE SCHOT 40V 500MA X3WLB1006

DIODE SCHOT 40V 500MA X3WLB1006

Supplier's Site
Single Diodes - SDM05U40CSP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM05U40CSP-7
Single Diodes SDM05U40CSP-7
DIODE SCHOT 40V 500MA X3WLB1006

DIODE SCHOT 40V 500MA X3WLB1006

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM05U40CSP-7
Schottky Diodes & Rectifiers SDM05U40CSP-7
Schottky Diodes & Rectifiers Schottky Rectifier 0.5A 40Brrm 35pF

Schottky Diodes & Rectifiers Schottky Rectifier 0.5A 40Brrm 35pF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes
Product Number 280-SDM05U40CSP-7 SDM05U40CSP-7DITR-ND 802217-SDM05U40CSP-7 SDM05U40CSP-7 SDM05U40CSP-7 SDM05U40CSP-7
Product Name 40V 500MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SDM05U40CSP-7 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) X3-WLB1006-2
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VF 0.4600 volts 0.4600 volts 0.4600 volts
Unlock Full Specs
to access all available technical data