Diode Array 3 Independent Schottky 40V 30mA (DC) Surface Mount SOT-23-6
Diode Array 3 Independent Schottky 40V 30mA (DC) Surface Mount SOT-23-6
Diode Array 3 Independent Schottky 40V 30mA (DC) Surface Mount SOT-23-6
DIODE ARR SCHOTT 40V 30MA SOT26 Product overview: SDM03MT40A-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM03MT40A-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 028182-SDM03MT40A-7-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: -40°C to 125°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-26
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOTT 40V 30MA SOT26
DIODE ARRAY SCHOTTKY 40V SOT26
Schottky Diodes & Rectifiers 225MW 40V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | SDM03MT40A-7-FDIDKR-ND | 286-SDM03MT40A-7-F | 028182-SDM03MT40A-7-F | SDM03MT40A-7-F | SDM03MT40A-7-F | SDM03MT40A-7-F |
| Product Name | Diode Arrays | 40V 30MA Diode and Rectifier | Diodes, Rectifiers - Arrays - SDM03MT40A-7-F | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package | SOT23; SOT-23-6 | Tape & Reel (TR) | SOT26; SOT-26 | SOT23 | SOT23; SOT-23-6 | SOT-26 |
| RoHS Compliant | RoHS | |||||
| Diode Type | Schottky; Schottky | Schottky |