DIODES Incorporated 30V 100MA Diode and Rectifier SDM02U30LP3-7B

Description
DIODE SCHOT 30V 100MA 2DFN Product overview: SDM02U30LP3-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02U30LP3-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOT 30V 100MA 2DFN Product overview: SDM02U30LP3-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02U30LP3-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 100MA Diode and Rectifier - 280-SDM02U30LP3-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 100MA Diode and Rectifier
280-SDM02U30LP3-7B
30V 100MA Diode and Rectifier 280-SDM02U30LP3-7B
DIODE SCHOT 30V 100MA 2DFN Product overview: SDM02U30LP3-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02U30LP3-7B can be used for catalog matching and distributor lookup.

DIODE SCHOT 30V 100MA 2DFN Product overview: SDM02U30LP3-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM02U30LP3-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SDM02U30LP3-7B - 1095028-SDM02U30LP3-7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM02U30LP3-7B
1095028-SDM02U30LP3-7B
Diodes, Rectifiers - Single - SDM02U30LP3-7B 1095028-SDM02U30LP3-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1095028-SDM02U30LP3- 7B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 10mA Current - Reverse Leakage @ Vr: 4μA @ 30V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-X3-DFN0603 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1095028-SDM02U30LP3-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 370mV @ 10mA
Current - Reverse Leakage @ Vr: 4μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-X3-DFN0603
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SDM02U30LP3-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount X3-DFN0603-2

Diode Schottky 30V 100mA Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Diodes - SDM02U30LP3-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount X3-DFN0603-2

Diode Schottky 30V 100mA Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Diodes - SDM02U30LP3-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount X3-DFN0603-2

Diode Schottky 30V 100mA Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Diodes - SDM02U30LP3-7B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM02U30LP3-7B
Single Diodes SDM02U30LP3-7B
DIODE SCHOT 30V 100MA 2DFN

DIODE SCHOT 30V 100MA 2DFN

Supplier's Site Datasheet
Diode, Schottky, Single, 30V, X3Dfn; Diode Configuration Diodes Inc. - 07AH4746 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 30V, X3Dfn; Diode Configuration Diodes Inc.
07AH4746
Diode, Schottky, Single, 30V, X3Dfn; Diode Configuration Diodes Inc. 07AH4746
DIODE, SCHOTTKY, SINGLE, 30V, X3DFN; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C;RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 30V, X3DFN; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, Single, 30V, X3Dfn; Diode Configuration Diodes Inc. - 07AH4747 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 30V, X3Dfn; Diode Configuration Diodes Inc.
07AH4747
Diode, Schottky, Single, 30V, X3Dfn; Diode Configuration Diodes Inc. 07AH4747
DIODE, SCHOTTKY, SINGLE, 30V, X3DFN; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C;RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 30V, X3DFN; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM02U30LP3-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM02U30LP3-7B
Discrete Semiconductor Products - Diodes - Rectifiers SDM02U30LP3-7B
DIODE SCHOT 30V 100MA 2DFN

DIODE SCHOT 30V 100MA 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SDM02U30LP3-7B 1095028-SDM02U30LP3-7B SDM02U30LP3-7BDITR-ND SDM02U30LP3-7B 07AH4746 SDM02U30LP3-7B
Product Name 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - SDM02U30LP3-7B Single Diodes Single Diodes Diode, Schottky, Single, 30V, X3Dfn; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) 2-X3-DFN0603
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data