Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Silicon, DO-35, Product overview: SD103A-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103A-TR can be used for catalog matching and distributor lookup.
Diode Schottky 40V Through Hole DO-35 (DO-204AH)
Diode Schottky 40V Through Hole DO-35 (DO-204AH)
Win Source Part Number: 959955-SD103A-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Alternative Parts (Cross-Reference): SD103B-TR; SD103A-TAP; SD103B-TAP; 1N5819-TP; 1N5817-T; SB130-TSD103A-T/R; SD103A-T/R.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SD103AVSCT,SD103AVST
Base Product Number: SD103
DIODE, SCHOTTKY, 0.2A, 40V, DO-204AH; Diode Configuration:Single
DIODE, SCHOTTKY, 0.2A, 40V, DO-204AH, FULL REEL; Diode Configuration:Single
DIODE SCHOTTKY 40V DO35
Schottky Diodes & Rectifiers 20mA 40 Volt
Small Signal Diodes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-SD103A-TR | SD103AVSTR-ND | 959955-SD103A-TR | 18X0158 | SD103A-TR | SD103A-TR | 70061710 |
| Product Name | Schottky 40V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode, Schottky, 0.2A, 40V, Do-204Ah; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Small Signal; 200 mA; 40 V (Min.) @ 25 degC; 0.6 V (Max.); 400 mW; 0.3 K/ |
| Package | Tape and Reel | DO-204AH, DO-35, Axial | DO-35 | DO-35; DO-35 | DO-35 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | |||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| trr | 10 ns |