PANJIT SemiConductor Diode Arrays SDM1060LCS_S2_00001

Description
Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 3757-SDM1060LCS_S2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 3757-SDM1060LCS_S2_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1231800-SDM1060LCS_S2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1231800-SDM1060LCS_S2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1231800-SDM1060LCS_S2_00001
Win Source Part Number: 1231800-SDM1060LCS_S 2_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 580 mV @ 5 A Current - Reverse Leakage @ Vr: 210 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SDM1060LCS_S2_0 0001TR,3757-SDM1060L CS_S2_00001CT,3757-S DM1060LCS_S2_00001DK R

Win Source Part Number: 1231800-SDM1060LCS_S2_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 5 A
Current - Reverse Leakage @ Vr: 210 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SDM1060LCS_S2_00001TR,3757-SDM1060LCS_S2_00001CT,3757-SDM1060LCS_S2_00001DKR

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number 3757-SDM1060LCS_S2_00001TR-ND 1231800-SDM1060LCS_S2_00001
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
TVS Diodes - 9211199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Tsot-26
View Details