DIODE SCHOTTKY 20V 350MA DO35 Product overview: SD103C-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103C-T can be used for catalog matching and distributor lookup.
Diode Schottky 20V 350mA (DC) Through Hole DO-35
Win Source Part Number: 1282693-SD103C-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 10 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: SD103CCT,SD103CCT,SD
Base Product Number: SD103C
Product Status: Obsolete
DIODE SCHOTTKY 20V 350MA DO35
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SD103C-T | SD103CDITB-ND | 1282693-SD103C-T | SD103C-T |
| Product Name | Schottky 20V 350MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-204AH, DO-35, Axial | ||
| RoHS Compliant | RoHS | |||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |