Semtech Corp. SMD 350W 24V TVS Protection Diode SD24C.TCT

Description
Bidirectional TVS Diode, 350W, 24V VRWM, Surface Mount Product overview: SD24C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 350W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 350W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD24C.TCT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Bidirectional TVS Diode, 350W, 24V VRWM, Surface Mount Product overview: SD24C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 350W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 350W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD24C.TCT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TVS Diode, part number 56J8074, is designed for electrostatic discharge (ESD) protection in portable electronics. It features a peak pulse power rating of 350W and operates at a working voltage of 24V. The device is housed in a compact SOD-323 package, making it suitable for applications with limited board space. It provides low clamping voltage and low leakage current, ensuring effective protection for sensitive components against voltage transients. The diode meets ESD immunity requirements of IEC 61000-4-2, with ratings of ±15kV for air discharge and ±8kV for contact discharge. This product is a suitable replacement for multi-layer varistors (MLVs) in ESD protection applications, particularly in devices such as cell phones, notebooks, and personal digital assistants.

Datasheet Summary
Powered by GS/AI

The TVS Diode, part number 56J8074, is designed for electrostatic discharge (ESD) protection in portable electronics. It features a peak pulse power rating of 350W and operates at a working voltage of 24V. The device is housed in a compact SOD-323 package, making it suitable for applications with limited board space. It provides low clamping voltage and low leakage current, ensuring effective protection for sensitive components against voltage transients. The diode meets ESD immunity requirements of IEC 61000-4-2, with ratings of ±15kV for air discharge and ±8kV for contact discharge. This product is a suitable replacement for multi-layer varistors (MLVs) in ESD protection applications, particularly in devices such as cell phones, notebooks, and personal digital assistants.

Suppliers

Company
Product
Description
Supplier Links
SMD 350W 24V TVS Protection Diode - 144-SD24C.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350W 24V TVS Protection Diode
144-SD24C.TCT
SMD 350W 24V TVS Protection Diode 144-SD24C.TCT
Bidirectional TVS Diode, 350W, 24V VRWM, Surface Mount Product overview: SD24C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 350W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 350W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD24C.TCT can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 350W, 24V VRWM, Surface Mount Product overview: SD24C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 350W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 350W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD24C.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
 - SD24C.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 24V (Max) 44V SOD323 T/R

TVS Diode Zener Bi-Directional 24V (Max) 44V SOD323 T/R

Supplier's Site Datasheet
TVS - SD24C.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
TVS Diodes - SD24CCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD24CCT-ND
TVS Diodes SD24CCT-ND
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD24CTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD24CTR-ND
TVS Diodes SD24CTR-ND
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD24CDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD24CDKR-ND
TVS Diodes SD24CDKR-ND
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD24C.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD24C.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD24C.TCT
TVS DIODE 24VWM 44VC SOD323

TVS DIODE 24VWM 44VC SOD323

Supplier's Site
TVS Diodes - SD24C.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD24C.TCT
TVS Diodes SD24C.TCT
TVS DIODE 24VWM 44VC SOD323

TVS DIODE 24VWM 44VC SOD323

Supplier's Site Datasheet
Tvs Diode, 350W, 24V, Sod-323; Clamping Voltage Vc Max Semtech - 10R1040 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 24V, Sod-323; Clamping Voltage Vc Max Semtech
10R1040
Tvs Diode, 350W, 24V, Sod-323; Clamping Voltage Vc Max Semtech 10R1040
TVS DIODE, 350W, 24V, SOD-323; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Product Range:-; Junction Capacitance:50pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:26.7V; Peak Pulse Current Ippm:8A RoHS Compliant: Yes

TVS DIODE, 350W, 24V, SOD-323; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Product Range:-; Junction Capacitance:50pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:26.7V; Peak Pulse Current Ippm:8A RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 350W, 24V, Sod-323, Full Reel; Clamping Voltage Vc Max Semtech - 56J8074 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 24V, Sod-323, Full Reel; Clamping Voltage Vc Max Semtech
56J8074
Tvs Diode, 350W, 24V, Sod-323, Full Reel; Clamping Voltage Vc Max Semtech 56J8074
TVS DIODE, 350W, 24V, SOD-323, FULL REEL; Clamping Voltage Vc Max:44V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 350W, 24V, SOD-323, FULL REEL; Clamping Voltage Vc Max:44V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SD24C.TCT SD24C.TCT SD24C.TCT SD24CCT-ND SD24C.TCT SD24C.TCT 10R1040 56J8074
Product Name SMD 350W 24V TVS Protection Diode TVS TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 350W, 24V, Sod-323; Clamping Voltage Vc Max Semtech Tvs Diode, 350W, 24V, Sod-323, Full Reel; Clamping Voltage Vc Max Semtech
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel SOD-323; SOD-323 SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data