Vishay Intertechnology, Inc. Schottky 0.35A 30V Diode and Rectifier SD103BWS-HE3-18

Description
Rectifier Diode, Schottky, 1 Element, 0.35A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103BWS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103BWS-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.35A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103BWS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103BWS-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.35A 30V Diode and Rectifier - 2085-SD103BWS-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.35A 30V Diode and Rectifier
2085-SD103BWS-HE3-18
Schottky 0.35A 30V Diode and Rectifier 2085-SD103BWS-HE3-18
Rectifier Diode, Schottky, 1 Element, 0.35A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103BWS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103BWS-HE3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.35A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: SD103BWS-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SD103BWS-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SD103BWS-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD103BWS-HE3-18-ND
Single Diodes SD103BWS-HE3-18-ND
Diode Schottky 30V 350mA (DC) Surface Mount SOD-323

Diode Schottky 30V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281396-SD103BWS-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281396-SD103BWS-HE3-18
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281396-SD103BWS-HE3-18
Win Source Part Number: 1281396-SD103BWS-HE3 -18 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 350mA (DC) Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 5 µA @ 20 V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SD103

Win Source Part Number: 1281396-SD103BWS-HE3-18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 20 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SD103

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103BWS-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103BWS-HE3-18
Discrete Semiconductor Products - Diodes - Rectifiers SD103BWS-HE3-18
DIODE SCHOTTKY 30V 350MA SOD323

DIODE SCHOTTKY 30V 350MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103BWS-HE3-18
Schottky Diodes & Rectifiers SD103BWS-HE3-18
Schottky Diodes & Rectifiers 5uA 30Volt 15A IFSM AUTO

Schottky Diodes & Rectifiers 5uA 30Volt 15A IFSM AUTO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 2085-SD103BWS-HE3-18 SD103BWS-HE3-18-ND 1281396-SD103BWS-HE3-18 SD103BWS-HE3-18 SD103BWS-HE3-18
Product Name Schottky 0.35A 30V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
IO 0.3500 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data