Diode Schottky 20V 350mA (DC) Surface Mount SOD-123
Diode Schottky 20V 350mA (DC) Surface Mount SOD-123
Diode Schottky 20V 350mA (DC) Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 028173-SD103CW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 10V
Capacitance @ Vr, F: 28pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 20V 350MA SOD123 Product overview: SD103CW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103CW-7-F can be used for catalog matching and distributor lookup.
SCHOTTKY DIODE, 200mA, 20V, SOD-323; Diode Configuration:Single
Schottky Diodes & Rectifiers 20V 250mW
DIODE SCHOTTKY 20V 350MA SOD123
DIODE SCHOTTKY 20V 350MA SOD123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SD103CW-7-FDIDKR-ND | 028173-SD103CW-7-F | 280-SD103CW-7-F | 51R7428 | SD103CW-7-F | SD103CW-7-F | SD103CW-7-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SD103CW-7-F | Schottky 20V 350MA Diode and Rectifier | Schottky Diode, 200Ma, 20V, Sod-323; Diode Configuration Diodes Inc. | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -55 C (-67 F) | ? to 125 C (? to 257 F) | |||
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |