Diode Schottky 40V 250mA Surface Mount SOD-523
Diode Schottky 40V 250mA Surface Mount SOD-523
Diode Schottky 40V 250mA Surface Mount SOD-523
Win Source Part Number: 1282618-SDM20U40Q-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-SDM20U40Q-7DKR,31
Base Product Number: SDM20
DIODE SCHOTTKY 40V 250MA SOD523 Product overview: SDM20U40Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM20U40Q-7 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 250MA SOD523
DIODE SCHOTTKY 40V 250MA SOD523
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 31-SDM20U40Q-7DKR-ND | 1282618-SDM20U40Q-7 | 280-SDM20U40Q-7 | SDM20U40Q-7 | SDM20U40Q-7 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 40V 250MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts |