Win Source Part Number: 1092093-SDD32C15L01
Category: Circuit Protection>TVS - Diodes
Series: SDD32CXXL01
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 30V (Typ)
Power - Peak Pulse: 320W
Power Line Protection: No
Capacitance @ Frequency: 35pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Other Names: 13-SDD32C15L01CT,13-
TVS ESD, SOD-323, 15V, REEL Product overview: SDD32C15L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDD32C15L01 can be used for catalog matching and distributor lookup.
30V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
30V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
30V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1092093-SDD32C15L01 | 144-SDD32C15L01 | 13-SDD32C15L01TR-ND |
| Product Name | Circuit Protection - TVS - Diodes | 15V TVS Protection Diode | TVS Diodes |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 320 watts | 320 watts | 320 watts |
| VC | 30 volts | 30 volts | |
| VBR | 16.7 volts | 16.7 volts | |
| CT | 35 pF |