40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 18VWM 40VC SOD323
TVS DIODE 18VWM 40VC SOD323
Win Source Part Number: 985629-SDD32C18L01
Category: Circuit Protection>TVS - Diodes
Series: SDD32C18L01
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V (Max)
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 40V
Power - Peak Pulse: 320W
Power Line Protection: No
Capacitance @ Frequency: 40pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Other Names: 13-SDD32C18L01TR
Trans Voltage Suppressor Diode, Product overview: SDD32C18L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDD32C18L01 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SDD32C18L01TR-ND | 985629-SDD32C18L01 | 144-SDD32C18L01 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 320 watts | 320 watts | |
| VC | 40 volts | 40 volts | |
| VBR | 20 volts | 20 volts |