DIODES Incorporated 40V 1A Diode and Rectifier SDM1M40LP8-7

Description
DIODE SCHOTT 40V 1A U-DFN1608-2 Product overview: SDM1M40LP8-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1M40LP8-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTT 40V 1A U-DFN1608-2 Product overview: SDM1M40LP8-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1M40LP8-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 1A Diode and Rectifier - 280-SDM1M40LP8-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 1A Diode and Rectifier
280-SDM1M40LP8-7
40V 1A Diode and Rectifier 280-SDM1M40LP8-7
DIODE SCHOTT 40V 1A U-DFN1608-2 Product overview: SDM1M40LP8-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1M40LP8-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 40V 1A U-DFN1608-2 Product overview: SDM1M40LP8-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1M40LP8-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - SDM1M40LP8-7 - 716144-SDM1M40LP8-7 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - SDM1M40LP8-7
716144-SDM1M40LP8-7
Hard To Find - SDM1M40LP8-7 716144-SDM1M40LP8-7
Manufacturer: Diodes Incorporated Win Source Part Number: 716144-SDM1M40LP8-7 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 8.4ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: U-DFN1608-2 Manufacturer Package: 2-UFDFN Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 660mV at 1A Current - Reverse Leakage at Vr: 20μA at 40V Capacitance at Vr, F: 25pF at 5V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 716144-SDM1M40LP8-7
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 8.4ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: U-DFN1608-2
Manufacturer Package: 2-UFDFN
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 660mV at 1A
Current - Reverse Leakage at Vr: 20μA at 40V
Capacitance at Vr, F: 25pF at 5V, 1MHz

Buy Now
Single Diodes - SDM1M40LP8-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount U-DFN1608-2

Diode Schottky 40V 1A Surface Mount U-DFN1608-2

Buy Now Datasheet
Single Diodes - SDM1M40LP8-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM1M40LP8-7DITR-ND
Single Diodes SDM1M40LP8-7DITR-ND
Diode Schottky 40V 1A Surface Mount U-DFN1608-2

Diode Schottky 40V 1A Surface Mount U-DFN1608-2

Buy Now Datasheet
Single Diodes - SDM1M40LP8-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM1M40LP8-7DICT-ND
Single Diodes SDM1M40LP8-7DICT-ND
Diode Schottky 40V 1A Surface Mount U-DFN1608-2

Diode Schottky 40V 1A Surface Mount U-DFN1608-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM1M40LP8-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM1M40LP8-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM1M40LP8-7
DIODE SCHOTT 40V 1A U-DFN1608-2

DIODE SCHOTT 40V 1A U-DFN1608-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM1M40LP8-7
Schottky Diodes & Rectifiers SDM1M40LP8-7
Schottky Diodes & Rectifiers 40Vrrm Schottky 1A 0.66Vf 0.02mA

Schottky Diodes & Rectifiers 40Vrrm Schottky 1A 0.66Vf 0.02mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SDM1M40LP8-7 716144-SDM1M40LP8-7 SDM1M40LP8-7DIDKR-ND SDM1M40LP8-7 SDM1M40LP8-7
Product Name 40V 1A Diode and Rectifier Hard To Find - SDM1M40LP8-7 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) U-DFN1608-2
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data