DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 286 287 288 289 290 291 292 293 294 295 296 297 298 300 310 320 330 340 350 400 417
Product Name Notes
10.3V Clamp 48.5A Ipp Tvs Diode Through Hole Axial
10.3V Clamp 48.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10.3V Clamp 49.5A Ipp Tvs Diode Through Hole DO-15
10.3V Clamp 49.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10.3V Clamp 50A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10.82V Clamp 49.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
101.64V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
103V Clamp 4.9A Ipp Tvs Diode Through Hole Axial
103V Clamp 4.9A Ipp Tvs Diode Through Hole DO-15
103V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
103V Clamp 5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
107V Clamp 4.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.2V Clamp 45.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.2V Clamp 46A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.4V Clamp 43.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
11.76V Clamp 45.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
114V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.3V Clamp 9.4A Ipp Tvs Diode Through Hole Axial
53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-15
53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.3V Clamp 9.6A Ipp Tvs Diode Through Hole DO-15
53.3V Clamp 9.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.5V Clamp 9.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
55.97V Clamp 9.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
58.1V Clamp 8.6A Ipp Tvs Diode Through Hole Axial
58.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-15
58.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
58.1V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
58.1V Clamp 9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
59V Clamp 8.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
61.01V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
64.3V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
64.5V Clamp 7.8A Ipp Tvs Diode Through Hole Axial
64.5V Clamp 7.8A Ipp Tvs Diode Through Hole DO-15
64.5V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
64.5V Clamp 7.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
64.5V Clamp 8.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
67.73V Clamp 7.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
69.4V Clamp 7.2A Ipp Tvs Diode Through Hole Axial
69.4V Clamp 7.2A Ipp Tvs Diode Through Hole DO-15
69.4V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
69.4V Clamp 7.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
69.4V Clamp 7.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
71.4V Clamp 7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
71.4V Clamp 9.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
72.7V Clamp 6.9A Ipp Tvs Diode Through Hole Axial
72.7V Clamp 6.9A Ipp Tvs Diode Through Hole DO-15
72.7V Clamp 6.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
72.7V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
72.7V Clamp 7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
72.87V Clamp 7.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
76.7V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole Axial
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-15
77.4V Clamp 6.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
77.4V Clamp 6.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
77.4V Clamp 6.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
80.3V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
81.27V Clamp 6.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
82.4V Clamp 6.1A Ipp Tvs Diode Through Hole Axial
82.4V Clamp 6.1A Ipp Tvs Diode Through Hole DO-15
82.4V Clamp 6.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
82.4V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
82.4V Clamp 6.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
85.5V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
86.52V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
87.1V Clamp 5.7A Ipp Tvs Diode Through Hole DO-15
87.1V Clamp 5.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
87.1V Clamp 5.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
87.1V Clamp 6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
9.2V Clamp 54.3A Ipp Tvs Diode Through Hole Axial
9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-15
9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
9.2V Clamp 55.4A Ipp Tvs Diode Through Hole DO-15
9.2V Clamp 55.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
9.2V Clamp 57A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
9.66V Clamp 55.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
9.6V Clamp 52.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
91.1V Clamp 5.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
91.46V Clamp 5.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
93.6V Clamp 5.3A Ipp Tvs Diode Through Hole DO-15
93.6V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
93.6V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
93.6V Clamp 5.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
96.3V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
96.8V Clamp 5.2A Ipp Tvs Diode Through Hole DO-15
96.8V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
96.8V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
96.8V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 30VWM 48.4VC DO204AC
TVS DIODE 30VWM 53.3VC DO204AC
TVS DIODE 33VWM 53.3VC DO15
TVS DIODE 33VWM 53.3VC DO204AC
TVS DIODE 33VWM 58.1VC DO204AC
TVS DIODE 36VWM 58.1VC DO15
TVS DIODE 36VWM 58.1VC DO204AC
TVS DIODE 36VWM 64.5VC DO204AC
TVS DIODE 40VWM 64.5VC DO15
TVS DIODE 40VWM 64.5VC DO204AC
TVS DIODE 40VWM 71.4VC DO204AC
TVS DIODE 43VWM 69.4VC DO15
TVS DIODE 43VWM 69.4VC DO204AC
TVS DIODE 43VWM 76.7VC DO204AC
TVS DIODE 45VWM 72.7VC DO15
TVS DIODE 45VWM 72.7VC DO204AC
TVS DIODE 45VWM 80.3VC DO204AC
TVS DIODE 48VWM 77.4VC DO15
TVS DIODE 48VWM 77.4VC DO204AC
TVS DIODE 48VWM 85.5VC DO204AC
TVS DIODE 51VWM 82.4VC DO15
TVS DIODE 51VWM 82.4VC DO204AC
TVS DIODE 51VWM 91.1VC DO204AC
TVS DIODE 54VWM 86.3VC DO204AC
TVS DIODE 54VWM 87.1VC DO15
TVS DIODE 54VWM 87.1VC DO204AC
TVS DIODE 58VWM 103VC DO204AC
TVS DIODE 58VWM 93.6VC DO15
TVS DIODE 58VWM 93.6VC DO204AC
TVS DIODE 5VWM 9.2VC DO15
TVS DIODE 5VWM 9.2VC DO204AC
TVS DIODE 5VWM 9.6VC DO204AC
TVS DIODE 6.5VWM 11.2V DO204AC
TVS DIODE 6.5VWM 11.2VC DO15
TVS DIODE 6.5VWM 12.3V DO204AC
TVS DIODE 60VWM 107VC DO204AC
TVS DIODE 60VWM 96.8VC DO15
TVS DIODE 60VWM 96.8VC DO204AC
TVS DIODE 64VWM 103VC DO15
TVS DIODE 64VWM 103VC DO204AC
TVS DIODE 64VWM 114VC DO204AC
TVS DIODE 6VWM 10.3VC DO15
TVS DIODE 6VWM 10.3VC DO204AC
TVS DIODE 6VWM 11.4VC DO204AC

<< Prev Next >>