Diode Schottky 20V 200mA Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay
Win Source Part Number: 893912-SD103C-TAP
Series: Automotive, AEC-Q101
Features: Diode Schottky 20 V 200mA Through Hole DO-35 (DO-204AH)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AH, DO-35, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: SD103
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Rectifier Diode, Schottky, 1 Element, 20V V(RRM), Silicon, DO-35, Product overview: SD103C-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103C-TAP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 200MA DO35
Schottky Diodes & Rectifiers 5uA 20 Volt 15A IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SD103C-TAP-ND | 893912-SD103C-TAP | 280-SD103C-TAP | SD103C-TAP | SD103C-TAP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SD103C-TAP | Schottky 20V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | -55 C (-67 F) | |||
| Package | DO-35 (DO-204AH) | Ammo Pack | DO-35; DO-35 | ||
| RoHS Compliant | RoHS |