Win Source Part Number: 1092005-SD24C-7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 45V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 40pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SD24C-7SD24C7;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SD24C-7TR,31-SD24
Base Product Number: SD24
TVS DIODE 24VWM 45VC SOD323 Product overview: SD24C-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD24C-7 can be used for catalog matching and distributor lookup.
45V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
45V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
45V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE, BIDIR, 24V, 350W, SOD-323 ROHS COMPLIANT: YES
TVS DIODE 24VWM 45VC SOD323
TVS DIODE 24VWM 45VC SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1092005-SD24C-7 | 144-SD24C-7 | 31-SD24C-7TR-ND | 29AK7185 | SD24C-7 | SD24C-7 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Tvs Diode, Bidir, 24V, 350W, Sod-323 Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | 350 watts | |
| VC | 45 volts | 45 volts | 45 volts | 45 volts | ||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | ||
| CT | 40 pF |