DIODES Incorporated Schottky 60V 1A Diode and Rectifier SDM160S1FQ-7

Description
DIODE SCHOTTKY 60V 1A SOD123F Product overview: SDM160S1FQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM160S1FQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1A SOD123F Product overview: SDM160S1FQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM160S1FQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-SDM160S1FQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-SDM160S1FQ-7
Schottky 60V 1A Diode and Rectifier 280-SDM160S1FQ-7
DIODE SCHOTTKY 60V 1A SOD123F Product overview: SDM160S1FQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM160S1FQ-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SOD123F Product overview: SDM160S1FQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM160S1FQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM160S1FQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM160S1FQ-7DICT-ND
Single Diodes SDM160S1FQ-7DICT-ND
Diode Schottky 60V 1A Surface Mount SOD-123F

Diode Schottky 60V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - SDM160S1FQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount SOD-123F

Diode Schottky 60V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - SDM160S1FQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM160S1FQ-7DITR-ND
Single Diodes SDM160S1FQ-7DITR-ND
Diode Schottky 60V 1A Surface Mount SOD-123F

Diode Schottky 60V 1A Surface Mount SOD-123F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282617-SDM160S1FQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282617-SDM160S1FQ-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282617-SDM160S1FQ-7
Win Source Part Number: 1282617-SDM160S1FQ-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 1 A Current - Reverse Leakage @ Vr: 60 µA @ 60 V Capacitance @ Vr, F: 48pF @ 10V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: SOD-123F Supplier Device Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDM160S1FQ-7DIDKR,SD M160S1FQ-7,SDM160S1F Q-7DICT,SDM160S1FQ-7 DITR,-SDM160S1FQ-7DI TR,-SDM160S1FQ-7DICT ,-SDM160S1FQ-7DIDKR Base Product Number: SDM160

Win Source Part Number: 1282617-SDM160S1FQ-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 1 A
Current - Reverse Leakage @ Vr: 60 µA @ 60 V
Capacitance @ Vr, F: 48pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDM160S1FQ-7DIDKR,SDM160S1FQ-7,SDM160S1FQ-7DICT,SDM160S1FQ-7DITR,-SDM160S1FQ-7DITR,-SDM160S1FQ-7DICT,-SDM160S1FQ-7DIDKR
Base Product Number: SDM160

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM160S1FQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM160S1FQ-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM160S1FQ-7
DIODE SCHOTTKY 60V 1A SOD123F

DIODE SCHOTTKY 60V 1A SOD123F

Supplier's Site
Single Diodes - SDM160S1FQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM160S1FQ-7
Single Diodes SDM160S1FQ-7
DIODE SCHOTTKY 60V 1A SOD123F

DIODE SCHOTTKY 60V 1A SOD123F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM160S1FQ-7
Schottky Diodes & Rectifiers SDM160S1FQ-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-SDM160S1FQ-7 SDM160S1FQ-7DICT-ND 1282617-SDM160S1FQ-7 SDM160S1FQ-7 SDM160S1FQ-7 SDM160S1FQ-7
Product Name Schottky 60V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-123F SOD-123 SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data