AVX Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single SD2114S040S8R0

Description
Win Source Part Number: 1282489-SD2114S040S8 R0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 8A (DC) Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 2-SMD, No Lead Supplier Device Package: 2114/DO-214AA ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 478-7817-6,478-7817- 2,478-7817-1 Base Product Number: SD2114S040S8R0
Request a Quote Datasheet
Description
Win Source Part Number: 1282489-SD2114S040S8 R0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 8A (DC) Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 2-SMD, No Lead Supplier Device Package: 2114/DO-214AA ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 478-7817-6,478-7817- 2,478-7817-1 Base Product Number: SD2114S040S8R0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282489-SD2114S040S8R0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282489-SD2114S040S8R0
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282489-SD2114S040S8R0
Win Source Part Number: 1282489-SD2114S040S8 R0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 8A (DC) Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 2-SMD, No Lead Supplier Device Package: 2114/DO-214AA ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: KYOCERA AVX Other Names: 478-7817-6,478-7817- 2,478-7817-1 Base Product Number: SD2114S040S8R0

Win Source Part Number: 1282489-SD2114S040S8R0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2114/DO-214AA
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Other Names: 478-7817-6,478-7817-2,478-7817-1
Base Product Number: SD2114S040S8R0

Buy Now Datasheet
Single Diodes - 478-7817-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7817-1-ND
Single Diodes 478-7817-1-ND
Diode Schottky 40V 8A (DC) Surface Mount 2114/DO-214AA

Diode Schottky 40V 8A (DC) Surface Mount 2114/DO-214AA

Buy Now Datasheet
Single Diodes - 478-7817-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7817-6-ND
Single Diodes 478-7817-6-ND
Diode Schottky 40V 8A (DC) Surface Mount 2114/DO-214AA

Diode Schottky 40V 8A (DC) Surface Mount 2114/DO-214AA

Buy Now Datasheet
Single Diodes - 478-7817-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7817-2-ND
Single Diodes 478-7817-2-ND
Diode Schottky 40V 8A (DC) Surface Mount 2114/DO-214AA

Diode Schottky 40V 8A (DC) Surface Mount 2114/DO-214AA

Buy Now Datasheet
Schottky 40V 8A Diode and Rectifier - 280-SD2114S040S8R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 8A Diode and Rectifier
280-SD2114S040S8R0
Schottky 40V 8A Diode and Rectifier 280-SD2114S040S8R0
Rectifier Diode Schottky 40V 8A 2-Pin Case 2114 Product overview: SD2114S040S8R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD2114S040S8R0 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 40V 8A 2-Pin Case 2114 Product overview: SD2114S040S8R0 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD2114S040S8R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SD2114S040S8R0 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SD2114S040S8R0
Single Diodes SD2114S040S8R0
DIODE SCHOTTKY 40V 8A 2114

DIODE SCHOTTKY 40V 8A 2114

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD2114S040S8R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD2114S040S8R0
Discrete Semiconductor Products - Diodes - Rectifiers SD2114S040S8R0
DIODE SCHOTTKY 40V 8A 2114

DIODE SCHOTTKY 40V 8A 2114

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD2114S040S8R0
Schottky Diodes & Rectifiers SD2114S040S8R0
Schottky Diodes & Rectifiers 40volts 8A SIZE 2114

Schottky Diodes & Rectifiers 40volts 8A SIZE 2114

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 1282489-SD2114S040S8R0 478-7817-1-ND 280-SD2114S040S8R0 SD2114S040S8R0 SD2114S040S8R0 SD2114S040S8R0
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 40V 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package 2-SMD, No Lead 2-SMD, No Lead 2114
Unlock Full Specs
to access all available technical data