DIODE ARR SCHOTT 45V 100MA SOT26 Product overview: SDM10M45SD-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM10M45SD-7 can be used for catalog matching and distributor lookup.
Diode Array 2 Pair Series Connection Schottky 45V 100mA (DC) Surface Mount SOT-23-6
Win Source Part Number: 1283069-SDM10M45SD-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Operating Temperature - Junction: -40°C ~ 125°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: SDM10M45SDDICT,SDM10
Base Product Number: SDM10M45SD
RoHS Status: RoHS non-compliant
DIODE ARR SCHOTT 45V 100MA SOT26
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SDM10M45SD-7 | SDM10M45SDDITR-ND | 1283069-SDM10M45SD-7 | SDM10M45SD-7 |
| Product Name | 45V 100MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT-23-6 | SOT26 |
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Diode Type | Schottky; Schottky | |||
| VF | 0.4500 volts | 0.4500 volts |