DIODES Incorporated Single Diodes SDM1L30CSP-7

Description
Diode Schottky 30V 1A Surface Mount X2-WLB2010-2
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount X2-WLB2010-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDM1L30CSP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM1L30CSP-7DICT-ND
Single Diodes SDM1L30CSP-7DICT-ND
Diode Schottky 30V 1A Surface Mount X2-WLB2010-2

Diode Schottky 30V 1A Surface Mount X2-WLB2010-2

Buy Now Datasheet
Single Diodes - SDM1L30CSP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDM1L30CSP-7DITR-ND
Single Diodes SDM1L30CSP-7DITR-ND
Diode Schottky 30V 1A Surface Mount X2-WLB2010-2

Diode Schottky 30V 1A Surface Mount X2-WLB2010-2

Buy Now Datasheet
Single Diodes - SDM1L30CSP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount X2-WLB2010-2

Diode Schottky 30V 1A Surface Mount X2-WLB2010-2

Buy Now Datasheet
Diodes, Rectifiers - Single - SDM1L30CSP-7 - 1095031-SDM1L30CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM1L30CSP-7
1095031-SDM1L30CSP-7
Diodes, Rectifiers - Single - SDM1L30CSP-7 1095031-SDM1L30CSP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1095031-SDM1L30CSP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 150pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-CSP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1095031-SDM1L30CSP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 150pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-CSP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
30V 1A Diode and Rectifier - 280-SDM1L30CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1A Diode and Rectifier
280-SDM1L30CSP-7
30V 1A Diode and Rectifier 280-SDM1L30CSP-7
DIODE SCHOTT 30V 1A X2-WLB2010-2 Product overview: SDM1L30CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1L30CSP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 30V 1A X2-WLB2010-2 Product overview: SDM1L30CSP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM1L30CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDM1L30CSP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM1L30CSP-7
Single Diodes SDM1L30CSP-7
DIODE SCHOTT 30V 1A X2-WLB2010-2

DIODE SCHOTT 30V 1A X2-WLB2010-2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM1L30CSP-7
Schottky Diodes & Rectifiers SDM1L30CSP-7
Schottky Diodes & Rectifiers 1A Schottky Cscale 30Vrrm 1.0A 0.40Vf

Schottky Diodes & Rectifiers 1A Schottky Cscale 30Vrrm 1.0A 0.40Vf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM1L30CSP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM1L30CSP-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM1L30CSP-7
DIODE SCHOTT 30V 1A X2-WLB2010-2

DIODE SCHOTT 30V 1A X2-WLB2010-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SDM1L30CSP-7DICT-ND 1095031-SDM1L30CSP-7 280-SDM1L30CSP-7 SDM1L30CSP-7 SDM1L30CSP-7 SDM1L30CSP-7
Product Name Single Diodes Diodes, Rectifiers - Single - SDM1L30CSP-7 30V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050119 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS70SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers