DIODES Incorporated Diodes, Rectifiers - Single - SDM160S1F-7 SDM160S1F-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 894001-SDM160S1F-7 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 1A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: SDM160 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 894001-SDM160S1F-7 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 1A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: SDM160 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SDM160S1F-7 - 894001-SDM160S1F-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDM160S1F-7
894001-SDM160S1F-7
Diodes, Rectifiers - Single - SDM160S1F-7 894001-SDM160S1F-7
Manufacturer: Diodes Incorporated Win Source Part Number: 894001-SDM160S1F-7 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 1A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: SDM160 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 894001-SDM160S1F-7
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 1A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: SDM160
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-SDM160S1F-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-SDM160S1F-7
Schottky 60V 1A Diode and Rectifier 280-SDM160S1F-7
DIODE SCHOTTKY 60V 1A SOD123F Product overview: SDM160S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM160S1F-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SOD123F Product overview: SDM160S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM160S1F-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SDM160S1F-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-SDM160S1F-7TR-ND
Single Diodes 31-SDM160S1F-7TR-ND
Diode Schottky 60V 1A Surface Mount SOD-123F

Diode Schottky 60V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 31-SDM160S1F-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-SDM160S1F-7CT-ND
Single Diodes 31-SDM160S1F-7CT-ND
DIODE SCHOTTKY 60V 1A SOD123F

DIODE SCHOTTKY 60V 1A SOD123F

Buy Now Datasheet
Single Diodes - 31-SDM160S1F-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 1A SOD123F

DIODE SCHOTTKY 60V 1A SOD123F

Buy Now Datasheet
Single Diodes - SDM160S1F-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM160S1F-7
Single Diodes SDM160S1F-7
DIODE SCHOTTKY 60V 1A SOD123F

DIODE SCHOTTKY 60V 1A SOD123F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM160S1F-7
Schottky Diodes & Rectifiers SDM160S1F-7
Schottky Diodes & Rectifiers 1A Schottky 60Vrrm 0.53Vf 0.06mA

Schottky Diodes & Rectifiers 1A Schottky 60Vrrm 0.53Vf 0.06mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM160S1F-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM160S1F-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM160S1F-7
DIODE SCHOTTKY 60V 1A SOD123F

DIODE SCHOTTKY 60V 1A SOD123F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 894001-SDM160S1F-7 280-SDM160S1F-7 31-SDM160S1F-7TR-ND SDM160S1F-7 SDM160S1F-7 SDM160S1F-7
Product Name Diodes, Rectifiers - Single - SDM160S1F-7 Schottky 60V 1A Diode and Rectifier Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123; SOD-123F Tape & Reel (TR) SOD-123; SOD-123F SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSM6 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAT1503WE6327HTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Detector; Mixer
Life Cycle Stage Active
View Details
10 suppliers