DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SD830-T

Description
Win Source Part Number: 1282652-SD830-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282652-SD830-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282652-SD830-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282652-SD830-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282652-SD830-T
Win Source Part Number: 1282652-SD830-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1282652-SD830-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,200
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 8 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SD830-T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD830-T-ND
Single Diodes SD830-T-ND
Diode Schottky 30V 8A Through Hole DO-201AD

Diode Schottky 30V 8A Through Hole DO-201AD

Buy Now Datasheet
Schottky 30V 8A Diode and Rectifier - 280-SD830-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 8A Diode and Rectifier
280-SD830-T
Schottky 30V 8A Diode and Rectifier 280-SD830-T
DIODE SCHOTTKY 30V 8A DO201AD Product overview: SD830-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD830-T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 8A DO201AD Product overview: SD830-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD830-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD830-T - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD830-T
Discrete Semiconductor Products - Diodes - Rectifiers SD830-T
DIODE SCHOTTKY 30V 8A DO201AD

DIODE SCHOTTKY 30V 8A DO201AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1282652-SD830-T SD830-T-ND 280-SD830-T SD830-T
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 30V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-201AD, Axial Tape & Reel (TR) DO-201
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548809 - RS Components, Ltd.
Specs
Package TO-220; ITO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia - 11N8483 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
High Current Power Rectifiers - HRSET050319 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details