DIODES Incorporated Single Diodes SDM05A30CP3-7

Description
DIODE SCHOT 30V 500MA X3WLB06032
Request a Quote Datasheet
Description
DIODE SCHOT 30V 500MA X3WLB06032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDM05A30CP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOT 30V 500MA X3WLB06032

DIODE SCHOT 30V 500MA X3WLB06032

Buy Now Datasheet
Single Diodes - 31-SDM05A30CP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount X3-WLB0603-2

Diode Schottky 30V 500mA Surface Mount X3-WLB0603-2

Buy Now Datasheet
Single Diodes - 31-SDM05A30CP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOT 30V 500MA X3WLB0603

DIODE SCHOT 30V 500MA X3WLB0603

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1383409-SDM05A30CP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1383409-SDM05A30CP3-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1383409-SDM05A30CP3-7
Win Source Part Number: 1383409-SDM05A30CP3- 7 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 710 mV @ 500 mA Reverse Recovery Time (trr): 4.8 ns Current - Reverse Leakage @ Vr: 9 µA @ 30 V Capacitance @ Vr, F: 7pF @ 10V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Surface Mount Package / Case: 2-XDFN Supplier Device Package: X3-WLB0603-2 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Base Product Number: SDM05 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383409-SDM05A30CP3-7
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 710 mV @ 500 mA
Reverse Recovery Time (trr): 4.8 ns
Current - Reverse Leakage @ Vr: 9 µA @ 30 V
Capacitance @ Vr, F: 7pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: 2-XDFN
Supplier Device Package: X3-WLB0603-2
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Base Product Number: SDM05
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
30V 500MA Diode and Rectifier - 280-SDM05A30CP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 500MA Diode and Rectifier
280-SDM05A30CP3-7
30V 500MA Diode and Rectifier 280-SDM05A30CP3-7
DIODE SCHOT 30V 500MA X3WLB0603 Product overview: SDM05A30CP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM05A30CP3-7 can be used for catalog matching and distributor lookup.

DIODE SCHOT 30V 500MA X3WLB0603 Product overview: SDM05A30CP3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDM05A30CP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDM05A30CP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDM05A30CP3-7
Discrete Semiconductor Products - Diodes - Rectifiers SDM05A30CP3-7
DIODE SCHOT 30V 500MA X3WLB0603

DIODE SCHOT 30V 500MA X3WLB0603

Supplier's Site
Single Diodes - SDM05A30CP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDM05A30CP3-7
Single Diodes SDM05A30CP3-7
DIODE SCHOT 30V 500MA X3WLB0603

DIODE SCHOT 30V 500MA X3WLB0603

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDM05A30CP3-7
Schottky Diodes & Rectifiers SDM05A30CP3-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Diodes Schottky Diodes
Product Number 31-SDM05A30CP3-7DKR-ND 1383409-SDM05A30CP3-7 280-SDM05A30CP3-7 SDM05A30CP3-7 SDM05A30CP3-7 SDM05A30CP3-7
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 30V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
VF 0.7100 volts 0.7100 volts 0.7100 volts
VR 30 volts 30 volts
IR 0.0090 mA 0.0090 mA
Unlock Full Specs
to access all available technical data