Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes SD103AWS-G3-08

Description
Win Source Part Number: 1379743-SD103AWS-G3- 08 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: SD103 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 350mA Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 5 µA @ 30 V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1379743-SD103AWS-G3- 08 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: SD103 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 350mA Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 5 µA @ 30 V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1379743-SD103AWS-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1379743-SD103AWS-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1379743-SD103AWS-G3-08
Win Source Part Number: 1379743-SD103AWS-G3- 08 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: SD103 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 350mA Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 5 µA @ 30 V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1379743-SD103AWS-G3-08
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: SD103
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 350mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Single Diodes - 112-SD103AWS-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 350MA SOD323

DIODE SCHOTTKY 40V 350MA SOD323

Buy Now Datasheet
Single Diodes - 112-SD103AWS-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-SD103AWS-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 350MA SOD323

DIODE SCHOTTKY 40V 350MA SOD323

Buy Now Datasheet
Schottky 0.35A 40V Diode and Rectifier - 280-SD103AWS-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.35A 40V Diode and Rectifier
280-SD103AWS-G3-08
Schottky 0.35A 40V Diode and Rectifier 280-SD103AWS-G3-08
Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: SD103AWS-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-G3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.35A, 40V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: SD103AWS-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.35A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.35A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103AWS-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103AWS-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers SD103AWS-G3-08
DIODE SCHOTTKY 40V 350MA SOD323

DIODE SCHOTTKY 40V 350MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103AWS-G3-08
Schottky Diodes & Rectifiers SD103AWS-G3-08
Schottky Diodes & Rectifiers 5uA 40Volt 15A IFSM

Schottky Diodes & Rectifiers 5uA 40Volt 15A IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1379743-SD103AWS-G3-08 112-SD103AWS-G3-08CT-ND 280-SD103AWS-G3-08 SD103AWS-G3-08 SD103AWS-G3-08
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Schottky 0.35A 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323-2
VF 0.6000 volts 0.6000 volts
trr 10 ns
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data