Semtech Corp. TVS SDC15.TCT

Description
TVS Diode Zener Bi-Directional 12.8V (Max) 21.2V SOT-23-3 T/R
Request a Quote Datasheet
Description
TVS Diode Zener Bi-Directional 12.8V (Max) 21.2V SOT-23-3 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SDC15.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 12.8V (Max) 21.2V SOT-23-3 T/R

TVS Diode Zener Bi-Directional 12.8V (Max) 21.2V SOT-23-3 T/R

Supplier's Site Datasheet
TVS - SDC15.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
300W 12.8V SOT-23 TVS Protection Diode
144-SDC15.TCT
300W 12.8V SOT-23 TVS Protection Diode 144-SDC15.TCT
TVS Diode, 300W, 12.8V VRWM, Bidirectional, SOT-23 Product overview: SDC15.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12.8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12.8V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDC15.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 300W, 12.8V VRWM, Bidirectional, SOT-23 Product overview: SDC15.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12.8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12.8V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDC15.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - SDC15CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SDC15CT-ND
TVS Diodes SDC15CT-ND
21.2V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

21.2V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SDC15TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SDC15TR-ND
TVS Diodes SDC15TR-ND
21.2V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

21.2V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SDC15DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SDC15DKR-ND
TVS Diodes SDC15DKR-ND
21.2V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

21.2V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SDC15.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SDC15.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SDC15.TCT
TVS DIODE 12.8VWM 21.2VC SOT23-3

TVS DIODE 12.8VWM 21.2VC SOT23-3

Supplier's Site
Tvs Diode Array, 300W, 12.8V Sot-23, Full Reel; Product Range Semtech - 56J8060 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 12.8V Sot-23, Full Reel; Product Range Semtech
56J8060
Tvs Diode Array, 300W, 12.8V Sot-23, Full Reel; Product Range Semtech 56J8060
TVS DIODE ARRAY, 300W, 12.8V SOT-23, FULL REEL; Product Range:SDC15 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 12.8V SOT-23, FULL REEL; Product Range:SDC15 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 300W, 12.8V Sot-23; Product Range Semtech - 58K9949 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 12.8V Sot-23; Product Range Semtech
58K9949
Tvs Diode Array, 300W, 12.8V Sot-23; Product Range Semtech 58K9949
TVS DIODE ARRAY, 300W, 12.8V SOT-23; Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 12.8V SOT-23; Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: Yes

Supplier's Site
TVS Diodes - SDC15.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SDC15.TCT
TVS Diodes SDC15.TCT
TVS DIODE 12.8VWM 21.2VC SOT23-3

TVS DIODE 12.8VWM 21.2VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SDC15.TCT SDC15.TCT 144-SDC15.TCT SDC15CT-ND SDC15.TCT 56J8060 58K9949 SDC15.TCT
Product Name TVS 300W 12.8V SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 300W, 12.8V Sot-23, Full Reel; Product Range Semtech Tvs Diode Array, 300W, 12.8V Sot-23; Product Range Semtech TVS Diodes
Life Cycle Stage Active
Package SOT23; SOT-23 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
Configuration Single Single
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data