DIODES Incorporated TVS Diodes SD12-7

Description
25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SD12-7DITR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD12-7DITR-ND
TVS Diodes SD12-7DITR-ND
25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD12-7DICT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD12-7DICT-ND
TVS Diodes SD12-7DICT-ND
25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD12-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD12-7DIDKR-ND
TVS Diodes SD12-7DIDKR-ND
25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - SD12-7 - 893917-SD12-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SD12-7
893917-SD12-7
TVS - TVS - Diodes - SD12-7 893917-SD12-7
Manufacturer: Diodes Incorporated Win Source Part Number: 893917-SD12-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SD12 Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SD12-7DITR, SD12-7DIDKR, SD12-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 893917-SD12-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 25V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SD12
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SD12-7DITR, SD12-7DIDKR, SD12-7DICT

Buy Now Datasheet
TVS Protection Diode - 144-SD12-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SD12-7
TVS Protection Diode 144-SD12-7
TVS DIODE 12VWM 25VC SOD323 Product overview: SD12-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12-7 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 25VC SOD323 Product overview: SD12-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SD12-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SD12-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SD12-7
25V 350W 13.3V 12V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

25V 350W 13.3V 12V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, Unidir, 12V, Sod-323 Rohs Compliant Diodes Inc. - 29AK7182 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 12V, Sod-323 Rohs Compliant Diodes Inc.
29AK7182
Tvs Diode, Unidir, 12V, Sod-323 Rohs Compliant Diodes Inc. 29AK7182
TVS DIODE, UNIDIR, 12V, SOD-323 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 12V, SOD-323 ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes - SD12-7 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD12-7
TVS Diodes SD12-7
TVS DIODE 12VWM 25VC SOD323

TVS DIODE 12VWM 25VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD12-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD12-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD12-7
TVS DIODE 12VWM 25VC SOD323

TVS DIODE 12VWM 25VC SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD12-7DITR-ND 893917-SD12-7 144-SD12-7 SD12-7 29AK7182 SD12-7 SD12-7
Product Name TVS Diodes TVS - TVS - Diodes - SD12-7 TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, Unidir, 12V, Sod-323 Rohs Compliant Diodes Inc. TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 Tape & Reel (TR) SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts 350 watts
VC 25 volts 25 volts 25 volts 25 volts
VBR 13.3 volts 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data