The SD560C is a standard rectifier diode designed for surface mount applications, featuring a molded plastic case with a UL flammability classification rating of 94V-0. It has a maximum DC reverse voltage of 600V and can handle an average rectified current of 5A at a junction temperature of 75°C. The diode exhibits a low forward voltage drop of 1.2V at 5A, contributing to reduced power loss during operation. It is constructed with glass passivated die technology, which enhances reliability and is suitable for automatic assembly processes. The device is Pb-free and has a typical junction capacitance of 50pF at 4V and 1MHz. The operating temperature range for the diode is from -65°C to +175°C, making it versatile for various applications. The SD560C is available in tape and reel packaging, facilitating efficient handling and assembly.
Win Source Part Number: 1368219-SD560C
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Base Product Number: SD560
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 5 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 9 µA @ 600 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Diode Standard 600V 5A Surface Mount SMC (DO-214AB)
Diode Standard 600V 5A Surface Mount SMC (DO-214AB)
Diode Standard 600V 5A Surface Mount SMC (DO-214AB)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1368219-SD560C | 1655-SD560CTR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes |
| VF | 1.2 volts |