Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bidirectional TVS Diode, 350W, 12V VRWM, Surface Mount Product overview: SD12C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 350W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 350W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD12C.TCT can be used for catalog matching and distributor lookup.
TVS Diode Zener Bi-Directional 12V (Max) 24V SOD323 T/R
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 12VWM 24VC SOD323
TVS Diodes / ESD Suppressors TVS, 12V, BI, SOD-323, 3K, T&R
TVS DIODE 12VWM 24VC SOD323
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SD12C.TCT | 144-SD12C.TCT | SD12C.TCT | SD12C.TCTDKR-ND | SD12C.TCT | SD12C.TCT | SD12C.TCT |
| Product Name | TVS | SMD 350W 12V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape and Reel | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | ||
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |