Diode Schottky 30V 350mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 30V 350MA SOD323
Schottky Diodes & Rectifiers 5uA 30Volt 15A IFSM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | SD103BWS-G3-18-ND | SD103BWS-G3-18 | SD103BWS-G3-18 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |