Manufacturer: Diodes Incorporated
Win Source Part Number: 028174-SD103CWS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 10V
Capacitance @ Vr, F: 28pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Family Name: SD103CWS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SD103CWS; SD103CWST/R13 ; SD103CWS-G3-08;
Introduction Date: August 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 20V 350MA SOD323 Product overview: SD103CWS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103CWS-7-F can be used for catalog matching and distributor lookup.
Diode Schottky 20V 350mA (DC) Surface Mount SOD-323
Diode Schottky 20V 350mA (DC) Surface Mount SOD-323
Diode Schottky 20V 350mA (DC) Surface Mount SOD-323
SCHOTTKY DIODE, 200mA, 20V, SOD-323; Diode Configuration:Single
DIODE SCHOTTKY 20V 350MA SOD323
Schottky Diodes & Rectifiers 20V 200mW
DIODE SCHOTTKY 20V 350MA SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 028174-SD103CWS-7-F | 280-SD103CWS-7-F | SD103CWS-FDITR-ND | 51R7429 | SD103CWS-7-F | SD103CWS-7-F | SD103CWS-7-F |
| Product Name | Diodes, Rectifiers - Single - SD103CWS-7-F | Schottky 20V 350MA Diode and Rectifier | Single Diodes | Schottky Diode, 200Ma, 20V, Sod-323; Diode Configuration Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323-2 | SC-76; SOD-323; SC-76, SOD-323 | |||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| trr | 10 ns | 10 ns |