Littelfuse, Inc. SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SD36C-01FTG

Description
The SD36C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet
Description
The SD36C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 - SD36C-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101
SD36C-01FTG
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SD36C-01FTG
The SD36C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

The SD36C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

Supplier's Site Datasheet
SMD 450W 36V TVS Protection Diode - 144-SD36C-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450W 36V TVS Protection Diode
144-SD36C-01FTG
SMD 450W 36V TVS Protection Diode 144-SD36C-01FTG
TVS Diode, 450W, 36V, Bidirectional, SOD, SMD Product overview: SD36C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 450W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 450W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD36C-01FTG can be used for catalog matching and distributor lookup.

TVS Diode, 450W, 36V, Bidirectional, SOD, SMD Product overview: SD36C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 450W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 450W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD36C-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SD36C-01FTG - 1094997-SD36C-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SD36C-01FTG
1094997-SD36C-01FTG
TVS - TVS - Diodes - SD36C-01FTG 1094997-SD36C-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1094997-SD36C-01FTG Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 30pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 36V (Max) Max Clamping Voltage: 60V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 450W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094997-SD36C-01FTG
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 30pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 36V (Max)
Max Clamping Voltage: 60V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 450W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - F6448CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6448CT-ND
TVS Diodes F6448CT-ND
60V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

60V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6448TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6448TR-ND
TVS Diodes F6448TR-ND
60V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

60V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6448DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6448DKR-ND
TVS Diodes F6448DKR-ND
60V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

60V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD36C-01FTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD36C-01FTG
TVS Diodes SD36C-01FTG
TVS DIODE 36VWM 60VC SOD323

TVS DIODE 36VWM 60VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD36C-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD36C-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD36C-01FTG
TVS DIODE 36VWM 60VC SOD323

TVS DIODE 36VWM 60VC SOD323

Supplier's Site
Tvs Diode, 450W, 36V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse - 64X6291 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 450W, 36V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse
64X6291
Tvs Diode, 450W, 36V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse 64X6291
TVS DIODE, 450W, 36V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:5A RoHS Compliant: Yes

TVS DIODE, 450W, 36V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:5A RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 450W, 36V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse - 84X1163 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 450W, 36V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse
84X1163
Tvs Diode, 450W, 36V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse 84X1163
TVS DIODE, 450W, 36V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:5A RoHS Compliant: Yes

TVS DIODE, 450W, 36V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:5A RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SD36C-01FTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SD36C-01FTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SD36C-01FTG
5A@8/20us 450W 60V 36V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

5A@8/20us 450W 60V 36V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD36C-01FTG 144-SD36C-01FTG 1094997-SD36C-01FTG F6448CT-ND SD36C-01FTG SD36C-01FTG 64X6291 SD36C-01FTG
Product Name SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SMD 450W 36V TVS Protection Diode TVS - TVS - Diodes - SD36C-01FTG TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 450W, 36V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 36 volts
VBR 40 to ? volts
Configuration Single Single
Unlock Full Specs
to access all available technical data