Vishay Precision Group Single Diodes SD103AWS-E3-08

Description
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD103AWS-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD103AWS-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - SD103AWS-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Diode Schottky 40V 350mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7000921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000921
Schottky Diodes & Rectifiers 7000921
Vishay SD103AWS-E3-08 Diode

Vishay SD103AWS-E3-08 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7000921P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000921P
Schottky Diodes & Rectifiers 7000921P
Vishay SD103AWS-E3-08 Diode

Vishay SD103AWS-E3-08 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9189597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189597
Schottky Diodes & Rectifiers 9189597
Vishay SD103AWS-E3-08 Diode

Vishay SD103AWS-E3-08 Diode

Supplier's Site
Diodes, Rectifiers - Single - SD103AWS-E3-08 - 1094955-SD103AWS-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD103AWS-E3-08
1094955-SD103AWS-E3-08
Diodes, Rectifiers - Single - SD103AWS-E3-08 1094955-SD103AWS-E3-08
Manufacturer: Vishay Win Source Part Number: 1094955-SD103AWS-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 350mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1094955-SD103AWS-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky SMD 40V 350mA Diode and Rectifier - 280-SD103AWS-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 40V 350mA Diode and Rectifier
280-SD103AWS-E3-08
Schottky SMD 40V 350mA Diode and Rectifier 280-SD103AWS-E3-08
Schottky Rectifier Diode, 40V, 350mA, SOD-323-2, Surface Mount Product overview: SD103AWS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 350mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 350mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-E3-08 can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode, 40V, 350mA, SOD-323-2, Surface Mount Product overview: SD103AWS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 350mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 350mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD103AWS-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Small Signal Sw Diode, 40V, 0.35A/sod323; Diode Configuration Vishay - 83X9953 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Sw Diode, 40V, 0.35A/sod323; Diode Configuration Vishay
83X9953
Small Signal Sw Diode, 40V, 0.35A/sod323; Diode Configuration Vishay 83X9953
SMALL SIGNAL SW DIODE, 40V, 0.35A/SOD323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:350mA; Forward Voltage Max:600mV; Reverse Recovery Time:-; Forward Surge Current:2A; No. of Pins:2PinsRoHS Compliant: Yes

SMALL SIGNAL SW DIODE, 40V, 0.35A/SOD323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:350mA; Forward Voltage Max:600mV; Reverse Recovery Time:-; Forward Surge Current:2A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Single Diodes - SD103AWS-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SD103AWS-E3-08
Single Diodes SD103AWS-E3-08
DIODE SCHOTTKY 40V 350MA SOD323

DIODE SCHOTTKY 40V 350MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD103AWS-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD103AWS-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers SD103AWS-E3-08
DIODE SCHOTTKY 40V 350MA SOD323

DIODE SCHOTTKY 40V 350MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD103AWS-E3-08
Schottky Diodes & Rectifiers SD103AWS-E3-08
Schottky Diodes & Rectifiers 5uA 40Volt 15A IFSM

Schottky Diodes & Rectifiers 5uA 40Volt 15A IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number SD103AWS-E3-08GICT-ND 7000921 7000921P 1094955-SD103AWS-E3-08 280-SD103AWS-E3-08 83X9953 SD103AWS-E3-08 SD103AWS-E3-08 SD103AWS-E3-08
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SD103AWS-E3-08 Schottky SMD 40V 350mA Diode and Rectifier Small Signal Sw Diode, 40V, 0.35A/sod323; Diode Configuration Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323 SOD-323; SOD-323 SOD-323; SOD-323 Tape and Reel SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS RoHS
trr 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data