Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 36 37 38 39 40 41 42 43 44 45 46 47 48 50 57
Product Name Notes
1.2-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
1.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
1.2A High Efficient Step Down Converter in 2x2mm SON Package 8-WSON -40 to 85
1.2A High Efficient Step Down Converter in 2x2mm SON Package, with Adjustable Vout 8-WSON -40 to 85
1.2A High Efficient Step Down Converter in 2x2mm SON Package. 3.3 Vout (Min) 8-WSON -40 to 85
1.2A Wide Range Efficient Step Down Converter with Snooze Mode. 1.8 Vout (Min) 8-WSON -40 to 85
1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
1.2V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
1.2V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 8-DSBGA -40 to 85
1.5-A, 17-Vin Step-Down Converter with LBI function in QFN-16 16-QFN -40 to 85
1.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
1.5-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
1.5-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 8-DSBGA -40 to 85
1.6-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
1.6-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
1.6V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
1.6V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 8-DSBGA -40 to 85
1.7-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
1.8-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
1.8-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
1.875-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
1.875-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
1.875V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
1.8V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 8-DSBGA -40 to 85
15V, 75mA, 96% efficiency Step-Down Converter 6-SON -40 to 85
15V, 75mA, 96% efficiency Step-Down Converter with DCS-Control 8-SOT-23 -40 to 85
17-V Input, Step-down Converter With Low Power Mode Input for Intel SkyLake Platform 16-QFN -40 to 85
1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling 10-VSON -40 to 85
1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling 12-DSBGA -40 to 85
2.2-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 85
2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-SON -40 to 85
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 85
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
2.25MHz 600mA/1000mA Dual Step Down Converter In Small 3x3mm QFN Package 10-VSON -40 to 85
2.25MHz, 1A Peak Current Limited Step-Down Converter 6-SON -40 to 85
2.3-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
2.5-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
28V, 0.5A Step-Down Converter with SNOOZE Mode 10-WSON -40 to 85
3 MHz Ultra Small Step Down Converter with DCS-Control in 1x1.5 SON Package 6-SON -40 to 85
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN 8-WSON -40 to 125
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125
3-17V 1A 3MHz Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN
3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 HotRod Package 7-VSON -40 to 85
3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 QFN Package 7-VSON -40 to 85
3.3-V Output, 300-mA, 95% Efficient Step-Down Converter 0-
3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
3.3-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85
3?17V 0.5A Step-Down Converter with DCS-Control in 2x2 QFN package 8-WSON -40 to 85
3?17V 1A Automotive Step-Down Converter in 3x3 QFN package 16-QFN -40 to 125
3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85
3?17V 1A Step-Down Converter with DCS-Control in 3x3 QFN package 16-QFN -40 to 85
3?17V 2A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85
3?17V 2A Step-Down Converter with DCS-Control in 3x3 QFN package 16-QFN -40 to 85
3A, 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control 16-QFN -40 to 85
3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control 16-QFN -40 to 85
3MHz, 1.6A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85
3MHz, 1.6A Step-Down Converter in 2x2mm SON Package, Vout=1.8V 8-WSON -40 to 85
3MHz, 1.6A Step-Down Converter in 2x2mm SON Package, Vout=3.3V 8-WSON -40 to 85
3MHz, 2A Automotive Step-Down Converter in 2x2 SON Package 8-WSON -40 to 125
3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85
3V - 17V 3A AUTOMOTIVE Step-Down Converter In 3X3 QFN Package 16-QFN -40 to 125
3V-17V 1A Automotive Step-Down Converters in 2x2SON 8-WSON -40 to 125
3V-17V 1A Step-Down Converters with DCS-Control? 8-VSSOP -40 to 85
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85
3V-17V, 300mA Buck Converter With Adjustable Enable Threshold And Hysteresis 8-WSON -40 to 85
4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85
4A High Efficiency Step Down Converter with DCS Control 16-QFN -40 to 85
4A Processor Supply with I2C Compatible Interface and Remote Sense 16-DSBGA -40 to 85
5-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85
Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85
Adjustable, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Adjustable, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN 10-VSON -40 to 85
Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN 8-DSBGA -40 to 85
Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 8-DSBGA -40 to 85
Adjustable, 800-mA, 10V Vin, Enhanced LBI, Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Automotive 3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 125
Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 105
Automotive Catalog 2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 125
Automotive Catalog 2.25MHZ 2x800mA Dual Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 125
Automotive Catalog 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 125
Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 105
Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 105
Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Automotive Catalog 3 MHz Ultra Small Step Down Converter in 1x1.5 SON Package 6-SON -40 to 105
Automotive Catalog 3MHz, 500mA Step-Down Converter in 1 x 1.5mm SON Package 6-SON -40 to 105
Automotive Catalog Adjustable, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 125
Automotive Catalog Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interf 10-VSON -40 to 125
Automotive Catalog Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Inter 10-VSON -40 to 125
Automotive Catalog, Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Int 10-VSON -40 to 125
Automotive: 3A, 2.5 to 6V input, up to 97% efficiency, 3x3 QFN, Step-Down Converter 16-QFN -40 to 125
Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Dual, Adjustable, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Enhanced Product 17 V, 1.5 A Synchronous Step-Down Converter 16-QFN -55 to 125
Enhanced Product 17 V, 1.5 A, Synchronous Step-Down Converter 16-QFN -55 to 125
Enhanced Product 17-V, 1.5-A, Synchronous Step-Down Converter 16-QFN -55 to 125
High Temperature 17-V, 1.5-A, Synchronous Step-Down Converter 16-HTSSOP -55 to 175
Multimode 1MHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85
Multimode 2MHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85
Multimode 300kHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85
Multimode 600kHz Synchronous Buck Converter with Adjustable Output 8-SOIC -40 to 85
Processor Core Supply with I2C Compatible Interface and Remote Sense 16-DSBGA -40 to 85
Processor Core Supply with I2C Compatible Interface and Remote Sense. 0.5 to 1.77 Vout 16-DSBGA -40 to 85
Processor Core Supply with I2C Compatible Interface and Remote Sense. 0.77 to 1.4 Vout 16-DSBGA -40 to 85
TPS62130A-Q1 3 to 17-V 3-A Automotive Step-Down Converter in 3 ? 3 QFN Package 16-QFN -40 to 125
TPS62150A-Q1 3 to 17-V 1-A AUTOMOTIVE Step-Down Converter in 3 ? 3 QFN Package 16-QFN -40 to 125

<< Prev Next >>