Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 8-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055729-TPS62320YZDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DSBGA (2.3x1.3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.4V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 8-UFBGA, DSBGA
Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS
IC REG BUCK ADJ 500MA 8DSBGA
IC REG BUCK ADJ 500MA 8DSBGA
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 8-UFBGA, DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62320YZDR | 055729-TPS62320YZDR | TPS62320YZDR-ND | TPS62320YZDR | TPS62320YZDR | TPS62320YZDR | TPS62320YZDR |
| Product Name | TPS62320 Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62320YZDR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DSBGA,VSON | Other; 8-DSBGA (2.3x1.3) | Other; 8-UFBGA, DSBGA | Other; BGA8 | Other; 8-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Output Discharge,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.4 volts | 0.6000 volts | 0.6000 to 5.4 volts | 0.6000 volts | 0.6000 to 5.4 volts |