Texas Instruments Integrated Circuits(ICs) TPS62067DSGRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 004571-TPS62067DSGRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Manufacturer Device Package: 8-WSON (2x2) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 3MHz Voltage - Output (Max): 6V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.9V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004571-TPS62067DSGRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Manufacturer Device Package: 8-WSON (2x2) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 3MHz Voltage - Output (Max): 6V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.9V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 004571-TPS62067DSGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
004571-TPS62067DSGRG4
Integrated Circuits(ICs) 004571-TPS62067DSGRG4
Manufacturer: Texas Instruments Win Source Part Number: 004571-TPS62067DSGRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Manufacturer Device Package: 8-WSON (2x2) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 3MHz Voltage - Output (Max): 6V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.9V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004571-TPS62067DSGRG4
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Manufacturer Device Package: 8-WSON (2x2)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Voltage - Output (Max): 6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.9V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 004571-TPS62067DSGRG4
Product Name Integrated Circuits(ICs)
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
OR Controllers, Ideal Diodes - 1727-NID1101UPZCT-ND - DigiKey
Specs
Package Type Other; 4-XFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - BTS436L2G - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
Special Features Status Flag
View Details