Texas Instruments TPS62171 3?17V 0.5A Step-Down Converter in 2x2 QFN package TPS62171DSGR

Description
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85
Request a Quote Datasheet
Description
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62171 3?17V 0.5A Step-Down Converter in 2x2 QFN package - TPS62171DSGR - Texas Instruments
Dallas, TX, United States
TPS62171 3?17V 0.5A Step-Down Converter in 2x2 QFN package
TPS62171DSGR
TPS62171 3?17V 0.5A Step-Down Converter in 2x2 QFN package TPS62171DSGR
3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85

3?17V 0.5A Step-Down Converter in 2x2 QFN package 8-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62171DSGR - 900869-TPS62171DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62171DSGR
900869-TPS62171DSGR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62171DSGR 900869-TPS62171DSGR
Manufacturer: Texas Instruments Win Source Part Number: 900869-TPS62171DSGR Series: DCS-Control™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS62171 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS62171DSGR-ND, 296-48203-1, 296-48203-6, 296-48203-2

Manufacturer: Texas Instruments
Win Source Part Number: 900869-TPS62171DSGR
Series: DCS-Control™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62171
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS62171DSGR-ND, 296-48203-1, 296-48203-6, 296-48203-2

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-48203-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-48203-2-ND
Voltage Regulators - DC DC Switching Regulators 296-48203-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-48203-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-48203-1-ND
Voltage Regulators - DC DC Switching Regulators 296-48203-1-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-48203-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-48203-6-ND
Voltage Regulators - DC DC Switching Regulators 296-48203-6-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62171DSGR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62171DSGR
Voltage Regulators - DC DC Switching Regulators TPS62171DSGR
IC REG BUCK 1.8V 500MA 8WSON

IC REG BUCK 1.8V 500MA 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62171DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62171DSGR
Voltage Regulators - DC DC Switching Regulators TPS62171DSGR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62171DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62171DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62171DSGR
IC REG BUCK 1.8V 500MA 8WSON

IC REG BUCK 1.8V 500MA 8WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62171DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62171DSGR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62171DSGR
IC REG BUCK 1.8V 500MA 8WSON

IC REG BUCK 1.8V 500MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62171DSGR 900869-TPS62171DSGR 296-48203-2-ND TPS62171DSGR TPS62171DSGR TPS62171DSGR TPS62171DSGR
Product Name TPS62171 3?17V 0.5A Step-Down Converter in 2x2 QFN package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62171DSGR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; WSON Other; 8-WSON (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data