Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 500mA 6-UFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 848898-TPS622316DRYR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS622316
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK 2.7V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 500mA 6-UFDFN
IC REG BUCK 2.7V 500MA 6SON
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS622316DRYR-ND | 848898-TPS622316DRYR | TPS622316DRYR | TPS622316DRYR | TPS622316DRYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS622316DRYR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN | Other; Reel - TR | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 2.7 volts | 2.7 to ? volts | 2.7 volts |