Texas Instruments TPS62180 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter TPS62180YZFT

Description
4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85
Request a Quote Datasheet
Description
4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62180 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter - TPS62180YZFT - Texas Instruments
Dallas, TX, United States
TPS62180 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter
TPS62180YZFT
TPS62180 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter TPS62180YZFT
4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85

4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38369-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38369-6-ND
Voltage Regulators - DC DC Switching Regulators 296-38369-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38369-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38369-2-ND
Voltage Regulators - DC DC Switching Regulators 296-38369-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38369-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38369-1-ND
Voltage Regulators - DC DC Switching Regulators 296-38369-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62180YZFT - 798067-TPS62180YZFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62180YZFT
798067-TPS62180YZFT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62180YZFT 798067-TPS62180YZFT
Manufacturer: Texas Instruments Win Source Part Number: 798067-TPS62180YZFT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-UFBGA, DSBGA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 6A Family Name: TPS62180 Output Voltage: 0.9V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-DSBGA (3.1x2.1) Output Voltage MAX: 6V Input Voltage MIN: 4V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): MAX38800HCS+; MAX38800HCS+T ; TPS62180YZFR; Introduction Date: August 22, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798067-TPS62180YZFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-UFBGA, DSBGA
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: TPS62180
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-DSBGA (3.1x2.1)
Output Voltage MAX: 6V
Input Voltage MIN: 4V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): MAX38800HCS+; MAX38800HCS+T ; TPS62180YZFR;
Introduction Date: August 22, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62180YZFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62180YZFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62180YZFT
IC REG BUCK ADJ 6A 24DSBGA

IC REG BUCK ADJ 6A 24DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62180YZFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62180YZFT
Voltage Regulators - DC DC Switching Regulators TPS62180YZFT
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62180YZFT
Switching Voltage Regulators TPS62180YZFT
Switching Voltage Regulators 4-15V,6A,Ultra-Small 2-Ph SD Converter

Switching Voltage Regulators 4-15V,6A,Ultra-Small 2-Ph SD Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62180YZFT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62180YZFT
Voltage Regulators - DC DC Switching Regulators TPS62180YZFT
IC REG BUCK ADJ 6A 24DSBGA

IC REG BUCK ADJ 6A 24DSBGA

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62180YZFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62180YZFT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62180YZFT
IC REG BUCK ADJ 6A 24DSBGA

IC REG BUCK ADJ 6A 24DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62180YZFT 296-38369-6-ND 798067-TPS62180YZFT TPS62180YZFT TPS62180YZFT TPS62180YZFT TPS62180YZFT TPS62180YZFT
Product Name TPS62180 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62180YZFT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DSBGA Other; 24-UFBGA, DSBGA Other; 24-UFBGA, DSBGA Other; 24-UFBGA, DSBGA Other; 24-UFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Phase Interleaving,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9000 to 6 volts 0.9000 to 6 volts 0.9000 volts 0.9000 volts 0.9000 to 6 volts 0.9000 volts
Unlock Full Specs
to access all available technical data